EN
  • EN
  • DE

SFSO4401NR

Part No SFSO4401NR
Manufacturer NorComp Inc.
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description FEMALE SCREWLOCK 4-40 .312"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer NorComp Inc.
Status Active
Accessory Type Jackscrew Socket
For Use With/Related Products D-Sub Connectors
Length - Threaded Portion Below Head 0.312" (7.92mm)
Thread Size 4-40 Socket, 4-40 Screw
Win Source Part Number 1101122-SFSO4401NR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFSO4401NR CAD Model

Description

The 1101122-SFSO4401NR is a D-Sub connector jackscrew socket accessory type manufactured by NorComp Inc.

  • Accessory Type: D-Sub connector jackscrew socket
  • Connector Type: D-Sub
  • Thread Size: 4-40 socket, 4-40 screw
  • IC Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Length: 0.312" (7.92mm)

You May Also Be Interested in

Molex, LLC
Need more? Email Us
HARTING
SCREW-LOCK FE UNC/UNC 18MM
Need more? Email Us
Omnetics
Need more? Email Us
ITT Cannon, LLC
DSUB MALE SCREW LOCK ASSEMBLY CA / Jackscrew For D-Sub Connectors
Need more? Email Us
Omnetics
Need more? Email Us
Amphenol FCI
CONN SCREWLOCK DSUB FEMALE 4-40
Need more? Email Us
TE Connectivity
CONN SCREWLOCK FEMALE SHORT
Lowest to $0.4079
JAE Electronics
DSUB SCREW LOCK / Jackscrew, Slotted For D-Sub Connectors
Need more? Email Us
TE Connectivity
CONN SCREW RETAINERS MALE 2PC / Jackscrew, Slotted For AMPLIMITE Series HDE, HDP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess