EN
  • EN
  • DE

5747223-3

Part No 5747223-3
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description CONN D-SUB FEMALE SCREWLOCK KIT / Jackscrew Socket For AMPLIMITE Series HD, HDF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HD-20
Package Bulk
Accessory Type Jackscrew Socket
For Use With/Related Products AMPLIMITE Series HD, HDF
Features Hardware Included
Length - Below Head 0.560" (14.22mm)
Thread Size 4-40 Socket, 2-56 Screw
Base Product Number 5747223
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 7318.15.2010
Win Source Part Number 1351281-5747223-3
Ultra Librarian 3D Model Ultra Librarian 5747223-3 CAD Model

Description

The AMPLIMITE HD-20 series connector jack screws from TE Connectivity AMP Connectors are designed to provide a secure and reliable connection.

  • Hardware Included: Yes
  • AMPLIMITE Series Compatibility: HD and HDF
  • Thread Size (Socket): 4-40
  • Thread Size (Screw): 2-56
  • Length (Below Head): 0.560 inches (14.22mm)
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor undefined
  • HTSUS Code: 7318.15.2010

You May Also Be Interested in

Keystone Electronics
JACK SCREW HEX 4-40
Lowest to $0.6054
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
3M
THUMBSCREW LOCK SDR SHELL 0.18"
Need more? Email Us
Keystone Electronics
JACK SCREW 4-40
Lowest to $3.3483
Omnetics
Need more? Email Us
Molex, LLC
Need more? Email Us
Amphenol
D-SUB
Lowest to $2.1819
Omnetics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7403 $51.6627
22+ $4.7100 $103.6200
33+ $4.5628 $150.5724
46+ $4.4156 $203.1176
59+ $4.2684 $251.8356
79+ $3.8269 $302.3251
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess