EN
  • EN
  • DE
Part No 7233
Manufacturer Keystone Electronics
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description JACK SCREW HEX 4-40 1=2 SETS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Mfr Keystone Electronics
Package Bulk
Product Status Active
Accessory Type Jackscrew Socket
For Use With/Related Products D-Sub Connectors
Features Hardware Included
Length - Threaded Portion Below Head 0.625" (15.88mm)
Length - Below Head 0.625" (15.88mm)
Thread Size 4-40 Socket, 4-40 Screw
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1114608-7233
Ultra Librarian 3D Model Ultra Librarian 7233 CAD Model

Description

The 1114608-7233 is a jack screw socket accessory designed for D-Sub connectors.

  • Accessory Type: Jack screw socket
  • Connector Type: D-Sub connectors
  • Package: Bulk package of 50 pieces
  • Includes: Necessary hardware for installation
  • Thread Size: 4-40 (socket and screw)
  • Length Below Head: 0.625" (15.88mm)
  • Threaded Portion Below Head: 0.625" (15.88mm)
  • Manufacturer: Keystone Electronics
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
CONN SCREWLOCK FEMALE SHORT
Lowest to $0.2902
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
ITT Cannon, LLC
DSUB MALE SCREW LOCK ASSEMBLY ZI
Need more? Email Us
ITT Cannon, LLC
MDM-100 JACKSCREW KIT
Need more? Email Us
C&K Components
D115420-0088-FR022
Need more? Email Us
Keystone Electronics
JACK SCREW HEX SLOTTED 4-40
Need more? Email Us
Keystone Electronics
JACK SCREW 4-40
Need more? Email Us
Amphenol FCI
CONN SCREWLOCK DSUB FEMALE 4-40
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess