EN
  • EN
  • DE

5746881-1

Part No 5746881-1
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description CONN SCREW RETAINERS MALE 2PC / Jackscrew, Slotted For AMPLIMITE Series HDE, HDP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDF-20
Package Bag
Product Status Active
Accessory Type Jackscrew, Slotted
For Use With/Related Products AMPLIMITE Series HDE, HDP
Features Clip
Length - Threaded Portion Below Head -
Length - Below Head 0.300" (7.62mm)
Thread Size 4-40
Base Product Number 5746881
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 7318.15.6080
Win Source Part Number 1364218-5746881-1
Ultra Librarian 3D Model Ultra Librarian 5746881-1 CAD Model

Description

The 1364218-5746881-1 is a D-sub connector accessory from TE Connectivity AMP Connectors.

  • Accessory Type: Jackscrew
  • Screw Type: Slotted
  • Series: AMPLIMITE HDE, HDP
  • Thread Size: 4-40
  • Length Below Head: 0.300 inches (7.62mm)
  • Product Status: Active
  • Package: Bag
  • REACH Status: Affected
  • ECCN: EAR99
  • HTSUS Code: 7318.15.6080

You May Also Be Interested in

C&K Components
D115420-0088-FR022
Need more? Email Us
Omnetics
Need more? Email Us
TE Connectivity
Lowest to $26.1554
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
ITT Cannon, LLC
MDM-100 JACKSCREW KIT
Need more? Email Us
Omnetics
Need more? Email Us
Keystone Electronics
JACK SCREW 4-40
Lowest to $3.3483
Keystone Electronics
JACK SCREW HEX SLOTTED 4-40
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess