EN
  • EN
  • DE

BB25AB-HA

Part No BB25AB-HA
Manufacturer NKK Switches
Catalog Pushbutton Switches
Description SWITCH PUSH DPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole
Type Standard
Circuit DPDT
Switch Function On-Mom
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Round, Button
Actuator Marking No Marking
Color - Actuator/Cap Black
Termination Style PC Pin
Features Antistatic
Temperature Range - Operating -30°C ~ 85°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1556680-BB25AB-HA
Ultra Librarian 3D Model Ultra Librarian BB25AB-HA CAD Model

Description

N

You May Also Be Interested in

Apem Inc.
SWITCH PUSH SPST-NO 0.4A 32V / Pushbutton Switch SPST-NO Standard Panel Mount, Front
Need more? Email Us
IDEC
Panel Mount Indicator, Green LED, 24VDC, Quick Connect Terminal, AP Series
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V / Tiny Pushbutton Switches
Lowest to $10.9090
Omron
SWITCH PUSHBUTTON DPDT 0.1A 30V / Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Lowest to $43.6837
Omron
SWITCH PUSH SPST-NC 10A 110V
Need more? Email Us
C&K Components
SWITCH PUSH SPDT 0.4VA 20V / Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Need more? Email Us
IDEC
Switch Key Lock N.O./N.C. DPDT Flat Key Solder Panel Mount
Need more? Email Us
E-Switch
SWITCH PUSHBUTTON DPST 7A 125V / Switch Push Button ON OFF DPST Square Plunger 7A 250VAC 250VDC Latching Thru-Hole PC Pins
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess