Products specifications Report Issue?

Categories Switches
Manufacturer E-Switch
Series P227
Packaging Bulk
Type Standard
Circuit DPST
Switch Function Off-On
Current Rating 7A (AC)
Voltage Rating - AC 125V
Actuator Type Plunger for Cap
Color - Actuator/Cap Blue
Mounting Through Hole, Right Angle
Termination Style PC Pin
Operating Temperature Range -20°C ~ 85°C
Electrical Life 6,000 Cycles
Win Source Part Number 791122-P227EE1CXC
Popularity Medium
Supply and Demand Status Limited
Family Name P227
Introduction Date September 02, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P227EE1CXC CAD Model

Description

The P227 series DPST standard switch from E-Switch is an ideal choice for various applications.

  • Current Rating: 7A (AC)
  • Voltage Rating: 125V (AC)
  • Operating Temperature: -20°C to 85°C
  • Actuator Type: Plunger for Cap
  • Actuator/Cap Color: Blue
  • Electrical Life: 6,000 Cycles
  • Mounting Type: Through Hole, Right Angle
  • Switch Function: Off-On
  • Popularity: Medium
  • EOL Date: Obsolete/End of Life

You May Also Be Interested in

E-SWITCH
SWITCH PUSH SPST 0.1A 24V
Need more? Email Us
ECAD model for RP8200B2M1CEBLKREDNIL
C&K Components
SWITCH PUSH SPST-NO 0.125A 125V
Need more? Email Us
ECAD model for AP2E200TWBE
Panasonic
SWITCH PUSH SPST-NO 0.1A 14V
Need more? Email Us
ECAD model for ESE-20D341
C&K Components
SWITCH PUSH SPDT 0.4VA 20V
Need more? Email Us
ECAD model for TP12SH9CBE
C&K Components
SWITCH PUSH SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 8168LHCBE2
Panasonic
SWITCH PUSH SPST-NO 0.1A 14V
Need more? Email Us
ECAD model for ESE-20D343
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Need more? Email Us
ECAD model for UB15SKG035C-CC
Apem Inc.
SWITCH PUSH SPST-NO 0.5A 48V
Need more? Email Us
ECAD model for IPC3SAD2
C&K Components
SWITCH PUSH SPST-NO 0.1A 32V
Need more? Email Us
ECAD model for D6C60 F2 LFS

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3182 $88.6364
3+ $36.3637 $109.0911
5+ $35.2273 $176.1365
6+ $34.0910 $204.5460
8+ $32.9546 $263.6368
11+ $29.5455 $325.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,925 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention