EN
  • EN
  • DE

BB15AP

Part No BB15AP
Manufacturer NKK Switches
Catalog Pushbutton Switches
Description SWITCH PUSH SPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Pushbutton Switches
Mfr NKK Switches
Series BB
Package Box
Product Status Active
Mounting Type Through Hole
Type Standard
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Plunger for Cap
Actuator Marking No Marking
Color - Actuator/Cap White
Illumination Type, Color -
Illumination Voltage (Nominal) -
Termination Style PC Pin
Ingress Protection -
Features Antistatic
Panel Cutout Dimensions -
Temperature Range - Operating -30°C ~ 85°C
Mechanical Life 50,000 Cycles
Electrical Life 50,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 1376084-BB15AP
Ultra Librarian 3D Model Ultra Librarian BB15AP CAD Model

Description

The NKK Switches BB15AP is a through hole pushbutton switch with a current rating of 0.4VA (AC/DC).

  • Current Rating: 0.4VA (AC/DC)
  • Voltage Rating (AC): 28V
  • Voltage Rating (DC): 28V
  • Circuit: SPDT
  • Switch Function: On-Mom
  • Actuator Type: Plunger for Cap
  • Actuator/Cap Color: White
  • Illumination: Non-Illuminated
  • Marking: No Marking
  • Mechanical Life: 50,000 cycles
  • Electrical Life: 50,000 cycles
  • Package: Box
  • Temperature Range: -30°C to 85°C

You May Also Be Interested in

C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V / Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Need more? Email Us
IDEC
Pushbutton Switches Pushbutton 22mm Momentary Metal Round Black 1NO-1NC Contact Screw Terminal
Need more? Email Us
Honeywell
SWITCH PUSHBUTTON DPDT 3A 125V / Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Need more? Email Us
Omron
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole
Need more? Email Us
ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A
Lowest to $4.0665
ALPS Electric
Switch Push Button N.O./N.C. DPDT Plunger 0.1A 30VDC Latching PC Pins Thru-Hole Bulk
Need more? Email Us
E-Switch
SWITCH PUSHBUTTON DPST 7A 125V / Switch Push Button ON OFF DPST Square Plunger 7A 250VAC 250VDC Latching Thru-Hole PC Pins
Need more? Email Us
C&K Components
Pushbutton switch; 2.5mm, Panel Mount; SPST; Normally Open; RoHS Compliant
Lowest to $1.5241
Omron
SWITCH PUSHBUTTON DPDT 0.1A 30V / Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Lowest to $43.6837

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess