EN
  • EN
  • DE

D6R40F1LFS

Part No D6R40F1LFS
Manufacturer C&K Components
Catalog Pushbutton Switches
Description Pushbutton switch; 2.5mm, Panel Mount; SPST; Normally Open; RoHS Compliant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Actuator Length 7 mm
Color Red
Contact Current Rating 100 mA
Contact Plating Silver
Contact Resistance 100 mΩ
Current Rating 100 mA
Diameter 12 mm
Electrical Life 250 kcycles
Height 14.3 mm
Illumination Type Illuminated
Insulation Resistance 100 GΩ
Lead Free Yes
Lead Pitch 5 mm
Life (Cycles) 250 kcycles
Max Current Rating 100 mA
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 32 V
Min Operating Temperature -20 °C
Mount Through Hole
Number of Poles 1
Number of Positions 2
Number of Terminals 4
Operating Force 1.3 N
Orientation Straight
Outside Diameter 12 mm
Packaging Box
Power Rating 3 W
REACH SVHC No SVHC
RoHS Compliant
Row Spacing 5 mm
Switch Function Off-Mom
Terminal Pitch 5 mm
Termination PC Pin
Throw Configuration SPST
Voltage Rating (AC) 100 V
Voltage Rating (DC) 32 V
Width 11.4 mm
Win Source Part Number 980844-D6R40F1LFS
Categories Pushbutton Switches
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D6R40F1LFS CAD Model

Description

The 980844-D6R40F1LFS pushbutton switch from C&K Components is a high-quality component.

  • Current Rating: 100 mA
  • Power Rating: 3 W
  • Orientation: Straight
  • Terminals: 4
  • Contact Plating: Silver
  • Illuminated: Yes
  • Life: 250 kcycles

You May Also Be Interested in

TE Connectivity
SWITCH PUSHBUTTON DPDT 6A 125V
Need more? Email Us
Omron
SWITCH PUSH SPST-NC 10A 110V
Need more? Email Us
NKK Switches
SWITCH PUSH SPST-NO 0.4VA 28V
Lowest to $14.6604
Omron
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole
Need more? Email Us
IDEC
Switch Key Lock N.O./N.C. DPDT Flat Key Solder Panel Mount
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.125A 125V / Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
C&K Components
Switch Pushbutton SPDT 1A 14V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5241 $53.3435
80+ $1.2506 $100.0480
125+ $1.2115 $151.4375
175+ $1.1724 $205.1700
225+ $1.1333 $254.9925
300+ $1.0161 $304.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess