EN
  • EN
  • DE

BC847C,215

Part No BC847C,215
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description Bipolar Transistors - BJT 45 V, 100 mA NPN general-purpose transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity NPN
Configuration Single
Collector- Emitter Voltage VCEO Max 45 V
Collector- Base Voltage VCBO 50 V
Emitter- Base Voltage VEBO 6 V
Collector-Emitter Saturation Voltage 200 mV
Maximum DC Collector Current 100 mA
Pd - Power Dissipation 250 mW
Gain Bandwidth Product fT 100 MHz
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
DC Current Gain hFE Max 420 at 2 mA, 5 V
Height 1 mm
Length 3 mm
Technology Si
Width 1.4 mm
Brand Nexperia
DC Collector/Base Gain hfe Min 420 at 2 mA, 5 V
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BC847C,215 CAD Model

Description

BC847C,215 from Nexperia USA Inc. is a transistor in the general-purpose switching and signal amplification category, commonly considered for compact control, interface, and low-power analog or digital support circuits. Engineers often use devices in this class for signal conditioning, small-signal switching, bias networks, driver stages, and embedded electronics where board space and cost efficiency matter. Its value lies in broad applicability across consumer, industrial, and communications designs that need a widely recognized transistor footprint and sourcing familiarity. The reported lifecycle status for BC847C,215 is currently unknown, so teams should verify latest manufacturer guidance before locking it into new production programs or long-term service plans. RoHS compliance information is also not available in the provided data. For compliance-sensitive projects, engineers and procurement teams should confirm current RoHS and related material declarations directly through the official datasheet, manufacturer compliance portal, or authorized distribution channels before release to production.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Darlington Transistors 8ch 500mA 50V 2.7k Ohm 5V -40/85
Lowest to $2.8512
Toshiba Semiconductor and Storage
MOSFETs Small Low ON Resistane MOSFETs
Need more? Email Us
Toshiba Semiconductor and Storage
RF Bipolar Transistors Radio-Frequency Bipolar Transistor
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA PNP general-purpose transistors
Lowest to $0.0519
IXYS
MOSFETs IXTA3N120 TRL
Lowest to $13.9586
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT NPN 230V 1A
Lowest to $1.1642
Toshiba Semiconductor and Storage
MOSFETs
Need more? Email Us
NXP / Nexperia
RF Bipolar Transistors TAPE-7 TNS-RFSS
Lowest to $0.2346
Nexperia USA Inc.
Bipolar Transistors - BJT 65 V, 100 mA NPN general-purpose transistors
Lowest to $0.0283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5,265+ $0.0095 $50.0175
11,240+ $0.0089 $100.0360
17,445+ $0.0086 $150.0270
25,000+ $0.0080 $200.0000
32,470+ $0.0077 $250.0190
40,545+ $0.0074 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 949,490 pieces
MOQ: 5265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess