EN
  • EN
  • DE

BFR93AW,115

Part No BFR93AW,115
Manufacturer NXP / Nexperia
Catalog TRANSISTORS
Description RF Bipolar Transistors TAPE-7 TNS-RFSS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Transistor Type Bipolar
Technology Si
Transistor Polarity NPN
Operating Frequency 5 GHz
Collector- Emitter Voltage VCEO Max 12 V
Emitter- Base Voltage VEBO 2 V
Continuous Collector Current 35 mA
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Configuration Single
Mounting Style SMD/SMT
Package / Case SOT-323
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
RF & Wireless RF Bipolar Transistors
Collector- Base Voltage VCBO 15 V
DC Current Gain hFE Max 40
Height 1 mm
Length 2.2 mm
Type RF Bipolar Small Signal
Width 1.35 mm
Brand NXP Semiconductors
Gain Bandwidth Product fT 5000 MHz
Maximum DC Collector Current 35 mA
Pd - Power Dissipation 300 mW
Product Type RF Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BFR93AW,115 CAD Model

Description

The BFR93AW,115 is a high-performance NPN silicon planar epitaxial microwave transistor designed by NXP Semiconductors, a leader in the electronics industry. This transistor is specifically tailored for RF applications due to its high transition frequency and low noise figure. It is commonly utilized in a variety of high-frequency circuits and products, including but not limited to RF amplifiers, oscillators, and mixers.

Key Features

  • High Transition Frequency (fT): The BFR93AW,115 boasts an impressive transition frequency of up to 6 GHz, making it suitable for microwave applications and high-speed switching.
  • Low Noise Figure: With a low noise figure, this transistor ensures a clear signal amplification, which is crucial for high-quality communication systems.
  • High Power Gain: It provides a high power gain, which is essential for applications that require signal amplification without significant power loss.
  • SOT-323 Package: The small SOT-323 plastic package is designed for surface-mounted applications, allowing for efficient use of PCB space.
  • Wide Voltage Range: It operates within a wide range of voltages, offering flexibility in various circuit designs.

Applications

The BFR93AW,115 transistor is versatile and can be integrated into numerous RF applications. Some of the typical applications include:

  • Low-noise RF amplifiers
  • High-frequency oscillators
  • RF mixers for signal processing
  • Telecommunication systems
  • Commercial and consumer RF products

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The BFR93AW,115 transistor undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and durability. Whether for professional or consumer-grade applications, the BFR93AW,115 provides the assurance of longevity and consistent operation.

Conclusion

In summary, the BFR93AW,115 from NXP Semiconductors is a robust, high-frequency NPN transistor that offers excellent performance for a wide range of RF applications. Its high transition frequency, low noise figure, and high power gain make it an ideal choice for designers looking to create efficient and reliable communication systems and RF components.

You May Also Be Interested in

Nexperia USA Inc.
MOSFETs 60 V, 300 mA dual N-channel Trench MOSFET
Lowest to $0.0472
Fairchild/ON Semiconductor
MOSFETs Power MOSFET 170 mA, 100 V, N-Channel SOT-23
Lowest to $0.0307
Nexperia USA Inc.
MOSFETs 30 / 30 V, 400 / 220 mA N/P-channel Trench MOSFET
Lowest to $0.4717
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.2911
IXYS
IGBT H BRIDGE 600V 40A I4PAK5
Lowest to $95.1655
Nexperia USA Inc.
Bipolar Transistors - BJT NPN general purpose transistors
Lowest to $0.0236
Infineon Technologies
MOSFETs TRENCH <= 40V
Lowest to $0.4761
Nexperia USA Inc.
Bipolar Transistors - BJT 80 V, 1 A NPN medium power transistors
Lowest to $0.1664
Toshiba Semiconductor and Storage
JFETs N-Ch Junction FET 10mA -50V VGDS
Lowest to $0.1049

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2346 $58.6500
600+ $0.1926 $115.5600
930+ $0.1866 $173.5380
1,280+ $0.1806 $231.1680
1,655+ $0.1746 $288.9630
2,215+ $0.1565 $346.6475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,830 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess