EN
  • EN
  • DE

BC846BW,115

Part No BC846BW,115
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description Bipolar Transistors - BJT 65 V, 100 mA NPN general-purpose transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Mounting Style SMD/SMT
Package / Case SOT-323-3
Transistor Polarity NPN
Configuration Single
Collector- Emitter Voltage VCEO Max 65 V
Collector- Base Voltage VCBO 80 V
Emitter- Base Voltage VEBO 6 V
Collector-Emitter Saturation Voltage 200 mV
Maximum DC Collector Current 100 mA
Pd - Power Dissipation 200 mW
Gain Bandwidth Product fT 100 MHz
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
DC Current Gain hFE Max 200 at 2 mA, 5 V
Height 1 mm
Length 2.2 mm
Technology Si
Width 1.35 mm
Brand Nexperia
DC Collector/Base Gain hfe Min 200 at 2 mA, 5 V
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BC846BW,115 CAD Model

Description

The Nexperia BC846BW,115 is a high frequency, low voltage NPN transistor designed for use in discrete semiconductor products. Nexperia

  • Maximum Collector Current: 100mA
  • Maximum Collector-Emitter Breakdown Voltage: 65V
  • DC Current Gain: 200 @ 2mA, 5V
  • Vce Saturation: 400mV @ Ib, Ic
  • Package: SC-70, SOT-323
  • Supply: Reel
  • Temperature Range: -150°C
  • Popularity: High
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP 180V 2A Transistor
Lowest to $2.7083
Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $4.5883
Microchip Technology
IGBT 600V 105A 379W SOT227
Need more? Email Us
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.2911
Nexperia USA Inc.
Bipolar Transistors - BJT PNP general purpose double transistor
Lowest to $0.0414
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT Radio-Freq Bipolar NPN 20mA 100mW 30V
Lowest to $0.0848
NXP / Nexperia
JFETs JFET N-CH 25V 6MA
Lowest to $11.2613
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $4.3554
Nexperia USA Inc.
MOSFETs 30 V, N-channel Trench MOSFET
Lowest to $0.7128

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,770+ $0.0283 $50.0910
3,760+ $0.0266 $100.0160
5,840+ $0.0257 $150.0880
8,370+ $0.0239 $200.0430
10,870+ $0.0230 $250.0100
13,575+ $0.0221 $300.0075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 625,230 pieces
MOQ: 1770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess