EN
  • EN
  • DE

ADG901BCPZ-500RL7

Part No ADG901BCPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH SPST 1.65-2.75V 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Frequency - Lower DC
Frequency - Upper 2.5GHz
Isolation @ Frequency 40dB @ 1GHz (typ)
Insertion Loss @ Frequency 0.8dB @ 1GHz
IIP3 36dBm (typ)
Topology Absorptive
Circuit SPST
P1dB 17dBm (typ) P1dB
Impedance 50 Ohm
Operating Temperature Range -40°C ~ 85°C
Operating Supply Voltage 1.65 V ~ 2.75 V
RF Type General
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 767887-ADG901BCPZ-500RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG901
Introduction Date September 13, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG901BCPZ-500RL7 CAD Model

Description

Analog Devices Inc. ADG901BCPZ-500RL7 RF Switch

The ADG901BCPZ-500RL7 is a high-performance RF (Radio Frequency) switch from Analog Devices Inc., designed to deliver exceptional signal fidelity and isolation for a wide range of applications. This switch is part of the ADG901 series, known for its low insertion loss and high isolation performance, making it an ideal choice for demanding RF signal routing applications.

Constructed using Analog Devices' advanced silicon IC process, the ADG901BCPZ-500RL7 is an absorptive (matched) single-pole, single-throw (SPST) switch. It operates over a broad frequency range from DC to 4 GHz, which allows for versatile use in various RF systems, including wireless communications, test equipment, and base station applications.

Key Features:

  • Frequency Range: The switch is designed to operate effectively from DC to 4 GHz, accommodating a wide range of RF applications.
  • Low Insertion Loss: The ADG901BCPZ-500RL7 boasts a low insertion loss, typically 0.3 dB at 1 GHz, ensuring minimal signal degradation when the switch is in the ON state.
  • High Isolation: With high isolation performance, typically 45 dB at 1 GHz, the switch effectively prevents unwanted signal leakage between ports when in the OFF state.
  • Single Supply Voltage: It operates from a single 3 V to 5 V power supply, simplifying the power supply design for system integration.
  • Fast Switching Speed: The device features a fast switching speed of typically 20 ns, making it suitable for applications requiring rapid signal switching.
  • CMOS/TTL Compatible: The control input is CMOS and TTL compatible, allowing for easy interfacing with digital circuitry.
  • Lead Frame Chip Scale Package (LFCSP): The ADG901BCPZ-500RL7 is offered in a compact 3x3 mm 16-lead LFCSP, which saves valuable board space.
  • RoHS Compliant: The product meets RoHS (Restriction of Hazardous Substances) standards, ensuring environmental compliance.

The ADG901BCPZ-500RL7 is available in a reel packaging format with 500 units per reel (RL7 suffix), catering to the needs of high-volume production. Analog Devices Inc. provides detailed technical documentation, including datasheets and application notes, to support the integration of this RF switch into various systems.

Whether you are designing RF front-ends, implementing signal routing in communication systems, or seeking reliable switching for test equipment, the ADG901BCPZ-500RL7 from Analog Devices Inc. offers a blend of performance, efficiency, and compactness to meet your design challenges.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0668 $50.6680
25+ $4.1574 $103.9350
38+ $4.0275 $153.0450
52+ $3.8976 $202.6752
67+ $3.7677 $252.4359
89+ $3.3779 $300.6331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess