EN
  • EN
  • DE

PSPT-125-1-WT

Part No PSPT-125-1-WT
Manufacturer Brady Corporation
Catalog Labels, Labeling
Description WIRE MARK SLV 22~16AWG 1=100PCS / White Heat Shrinkable Label 1.00" W x 0.13" Dia (25.4mm x 3.2mm); Cable O.D. 0.05" ~ 0.11" (1.2mm ~ 2.8mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr Brady Corporation
Series PermaSleeve®
Package Bulk
Label Type Heat Shrinkable
Label Size 1.00" W x 0.13" Dia (25.4mm x 3.2mm); Cable O.D. 0.05" ~ 0.11" (1.2mm ~ 2.8mm)
Color White
Material Polyolefin (PO)
Temperature Range - Operating -55°C ~ 135°C
Base Product Number PSPT-125
MSL Level Not Applicable
ECCN EAR99
HTSUS 8443.99.2550
Other Names 00662820184577,2267-PSPT-125-1-WT,662820184577
Standard Package 1
Win Source Part Number 1158339-PSPT-125-1-WT
Ultra Librarian 3D Model Ultra Librarian PSPT-125-1-WT CAD Model

Description

The Brady PSPT-125-1-WT is a general-purpose vinyl material used for creating custom labels with Brady printers. As part of Brady's broad range of labeling solutions, this vinyl is designed for durability and versatility in a variety of industrial and commercial applications.

Applications

  • Wire and cable marking
  • Equipment labeling
  • General identification
  • Panel marking
  • Component labeling

Features

  • Durable vinyl material: Resists abrasion, chemicals, and moisture.
  • White color: Provides high contrast for easy readability.
  • Permanent adhesive: Ensures labels stay in place.
  • Thermal transfer printable: Compatible with Brady thermal transfer printers.
  • UL recognized: Meets safety standards for various applications.

Benefits

  • Long-lasting labels: Withstands harsh environments for reliable identification.
  • Easy to read: Clear printing enhances visibility.
  • Secure adhesion: Labels stay firmly attached to surfaces.
  • Customizable: Allows users to create labels with specific information.
  • Compliance: Meets industry standards for safety and performance.

Additional Details

The PSPT-125-1-WT vinyl material is designed for use with Brady's range of thermal transfer printers, allowing for on-demand printing of custom labels. It offers excellent print quality and durability, making it suitable for a wide range of applications. The permanent adhesive ensures that labels remain securely attached to various surfaces, including metal, plastic, and painted surfaces. This material is often used in conjunction with Brady's label design software to create professional-looking labels with barcodes, text, and graphics. Its resistance to chemicals and moisture makes it ideal for use in harsh industrial environments.

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers TMS-SCE-2X
Need more? Email Us
TE Connectivity
TMS-SCE-F1K-3/8-2
Need more? Email Us
TE Connectivity
TMS-SCE-2X-1K-3/4-4-CS9364
Need more? Email Us
TE Connectivity
EET-1938P-9
Need more? Email Us
TE Connectivity
D-SCE-1K-6.4-50-S1-1-CS876
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-2X
Need more? Email Us
Phoenix Contact
SHRINK SLEEVE ROLL YEL THERMOMAR
Need more? Email Us
TE Connectivity
D-SCE-1K-2.4-50-S1-8-CS8766
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess