EN
  • EN
  • DE

2SC5086-Y,LF

Part No 2SC5086-Y,LF
Manufacturer Toshiba Semiconductor and Storage
Catalog TRANSISTORS
Description RF Bipolar Transistors Radio-Frequency Bipolar Transistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Series 2SC5086
Technology Si
Transistor Polarity NPN
DC Collector/Base Gain hfe Min 80
Collector- Emitter Voltage VCEO Max 12 V
Emitter- Base Voltage VEBO 3 V
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Configuration Single
Mounting Style SMD/SMT
Package / Case SC-75-3
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
RF & Wireless RF Bipolar Transistors
Collector- Base Voltage VCBO 20 V
DC Current Gain hFE Max 240 at 20 mA at 10 V
Brand Toshiba
Gain Bandwidth Product fT 7 GHz
Maximum DC Collector Current 80 mA
Pd - Power Dissipation 100 mW
Product Type RF Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian 2SC5086-Y,LF CAD Model

Description

Comprehensive Guide to 2SC5086-Y,LF NPN Transistor

The 2SC5086-Y,LF is a high-performing NPN transistor renowned for its operational efficacy in both switching and amplification. This model is designed to deliver enhanced performance in electronic devices that require lead-free components, making it an apt choice for eco-conscious electronic development.

Applications

  • Digital-Analog Converters
  • Signal Processing Systems
  • Eco-friendly Electronic Devices
  • Biomedical Instruments
  • Wearable Technologies

Features and Benefits

  • Lead-Free Composition: Ideal for eco-friendly and sustainable electronic designs.
  • High Performance Metrics: Ensures reliable performance in demanding signal processing tasks.
  • Stability in Varied Environments: Consistently performs under different environmental conditions.
  • Multiple Application Range: Can be seamlessly integrated into a wide array of electronic projects.

Additional Details

The integrated design technologies backing the 2SC5086-Y,LF make it a reliable solution for both market-standard and bespoke electronic solutions. It's engineered to provide maximum operational lifespan with minimal thermal degradation, further aligning its utility with high-stability requirements of modern digital systems.

You May Also Be Interested in

NXP / Nexperia
RF Bipolar Transistors Single NPN 15V 25mA 300mW 25 2.8GHz
Need more? Email Us
Infineon Technologies
MOSFETs HIGH POWER_LEGACY
Lowest to $23.3473
Toshiba Semiconductor and Storage
MOSFETs LowON Res MOSFET ID=4A VDSS=20V
Lowest to $0.2911
Microchip Technology
IGBT 600V 105A 379W SOT227
Need more? Email Us
Infineon Technologies
MOSFETs P-Ch -100V -15A TO220-3
Lowest to $2.7083
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT NPN 230V 1A
Lowest to $1.1642
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP 180V 2A Transistor
Lowest to $2.7083
Rohm Semiconductor
Bipolar Transistors - BJT NPN 32V 1A
Lowest to $0.1065
Nexperia USA Inc.
Bipolar Transistors - BJT PNP general purpose double transistor
Lowest to $0.0414

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess