EN
  • EN
  • DE

2SC4793(F,M)

Part No 2SC4793(F,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog TRANSISTORS
Description Bipolar Transistors - BJT NPN 230V 1A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Mounting Style Through Hole
Package / Case TO-220FP-3
Transistor Polarity NPN
Configuration Single
Collector- Emitter Voltage VCEO Max 230 V
Collector- Base Voltage VCBO 230 V
Emitter- Base Voltage VEBO 5 V
Maximum DC Collector Current 1 A
Pd - Power Dissipation 2 W
Gain Bandwidth Product fT 100 MHz
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Series 2SC4793
Packaging Tube
DC Current Gain hFE Max 320
Height 8.1 mm
Length 10 mm
Technology Si
Width 4.5 mm
Brand Toshiba
Continuous Collector Current 1 A
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 500
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian 2SC4793(F,M) CAD Model

Description

Overview

The 2SC4793(F,M) is a high-frequency, high-power NPN transistor, prominently used in audio and radio frequency applications. Its advanced design supports seamless integration into both commercial and personal electronics, making it a popular choice among electrical engineers.

Applications

  • RF transmitters
  • Audio power amplifiers
  • Broadcast radios
  • Signal processing devices
  • Instrumentation amplifiers

Key Features and Benefits

  • Advanced Frequency Capabilities: Suitable for high-frequency operations, ensuring clean signal transmission.
  • Enhanced Power Handling: Manages high voltage loads efficiently, making it suitable for demanding applications.
  • Stable Performance: Maintains operational consistency over extended periods.
  • Flexible Configurations: Available in multiple configurations to fit a variety of circuit requirements.

The 2SC4793(F,M) supports applications where precision and performance are crucial. Its adaptability and reliable construction make it beneficial for projects that demand both power and efficiency in audiophile and RF technology fields.

You May Also Be Interested in

Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.2911
Nexperia USA Inc.
MOSFETs TAPE7 PWR-MO
Lowest to $0.4947
Nexperia USA Inc.
MOSFETs 60 V, 360 mA N-channel Trench MOSFET
Lowest to $0.0295
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $1.0042
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $4.3554
Toshiba Semiconductor and Storage
MOSFETs
Need more? Email Us
NXP / Nexperia
JFETs JFET N-CH 25V 6MA
Lowest to $11.2613
Toshiba Semiconductor and Storage
Darlington Transistors 8ch 500mA 50V 2.7k Ohm 5V -40/85
Lowest to $1.6128
Toshiba Semiconductor and Storage
RF Bipolar Transistors Radio-Frequency Bipolar Transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess