EN
  • EN
  • DE

74LVX174MX

Part No 74LVX174MX
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Manufacturer ON Semiconductor
Series 74LVX
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74LVX174
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908321-74LVX174MX
Ultra Librarian 3D Model Ultra Librarian 74LVX174MX CAD Model

Description

ON Semiconductor 74LVX174MX: Hex D-Type Flip-Flop with Clear

The 74LVX174MX from ON Semiconductor is a high-speed CMOS device that encompasses six edge-triggered, D-type flip-flops with individual D inputs and Q outputs. This integrated circuit is part of the low-voltage series, making it suitable for operation at 3.3V while maintaining 5V tolerant inputs. The 74LVX174MX is designed to be used in a wide range of applications, including data storage, data transfers, and signal buffering, among others.

Each flip-flop has a direct clear input, ensuring that you can reset the output to the low state with ease. This feature is particularly useful in system initialization and in circumstances where a quick reset of the flip-flop array is required. The clear input is active low, which means that a low voltage level on this pin will clear the contents of the flip-flops.

The 74LVX174MX is designed to support fast data transfer rates, with edge-triggered flip-flops ensuring precise timing of data capture. This makes the device ideal for applications that require synchronization and timing accuracy, such as digital signal processing and high-speed data communication systems.

ON Semiconductor has packaged the 74LVX174MX in a 16-pin SOIC package, providing a compact footprint for space-constrained applications. The device also offers improved output drive capability, allowing it to drive heavier loads without compromising signal integrity. Moreover, the low-power consumption of the 74LVX174MX makes it an excellent choice for portable and battery-powered devices, where power efficiency is a critical concern.

Key features of the 74LVX174MX include:

  • High-speed CMOS technology
  • Six D-type flip-flops with individual clears
  • 3.3V operation with 5V tolerant inputs
  • Edge-triggered flip-flops for precise data capture
  • Low power consumption
  • Improved output drive capability
  • 16-pin SOIC package for compact design

In conclusion, the ON Semiconductor 74LVX174MX is a versatile and reliable component for designers who require a set of flip-flops with fast data rates, low power consumption, and compact packaging. Its capability to work with 3.3V power supplies while being 5V tolerant adds to its flexibility in mixed-voltage systems, making it an essential part of any digital logic designer's toolkit.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess