EN
  • EN
  • DE

74VHC374SJX

Part No 74VHC374SJX
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Manufacturer ON Semiconductor
Series 74VHC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.209", 5.30mm Width)
Case / Package 20-SOP
Family Name 74VHC374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908342-74VHC374SJX
Ultra Librarian 3D Model Ultra Librarian 74VHC374SJX CAD Model

Description

Product Overview: 74VHC374SJX from ON Semiconductor

The 74VHC374SJX is a high-speed CMOS device from ON Semiconductor that belongs to the VHC family of logic devices. This octal D-type flip-flop is designed to provide the functionality of the equivalent LS-TTL circuits while delivering the speed and drive capabilities of modern CMOS technology. It is a versatile component ideal for a wide range of applications in the electronics industry, including computing, telecommunications, and industrial systems.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-STATE outputs.
  • High-Speed Performance: The device operates at a high speed with a typical propagation delay of 4.8ns at 5V.
  • Power Efficiency: It has a low power consumption with a typical quiescent current of only 2µA, making it suitable for power-sensitive applications.
  • Voltage Range: The 74VHC374SJX can operate at a wide range of voltages from 2V to 5.5V, providing flexibility in various system designs.
  • Output Drive Capability: It can drive up to 8 mA at 5V, allowing it to directly interface with most CMOS, NMOS, and TTL circuits.
  • Pin Configuration: The device comes in a 20-pin package, which is compact and space-saving.
  • Temperature Range: It is designed to operate over an extended temperature range of -55°C to 125°C, making it reliable in extreme conditions.

Applications

The 74VHC374SJX is suited for a variety of applications where high-speed, low-power operation is required. It is commonly used in:

  • Data storage and retrieval systems
  • Communication systems
  • Computers and computer peripherals
  • Instrumentation and control circuits
  • Addressable register applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 74VHC374SJX is no exception. It is manufactured to the highest standards, ensuring reliable performance and longevity in the field. With its robust design and state-of-the-art manufacturing processes, this product is a dependable choice for designers looking to incorporate a high-performance octal D-type flip-flop into their systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess