EN
  • EN
  • DE

S-8261ABZMD-G3ZT2U

Part No S-8261ABZMD-G3ZT2U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CEL SOT23-6 / Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number S-8261
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253975-S-8261ABZMD-G3ZT2U
Ultra Librarian 3D Model Ultra Librarian S-8261ABZMD-G3ZT2U CAD Model

Description

The S-8261ABZMD-G3ZT2U is a single-chip lithium-ion battery protection IC manufactured by ABLIC U.S.A. Inc. This IC provides overcharge, overdischarge, and overcurrent protection for single-cell lithium-ion and lithium polymer batteries. It is designed to be highly accurate and consume very little power, making it ideal for portable electronic devices.

Applications

  • Smartphones and mobile devices
  • Tablets
  • Portable media players
  • Bluetooth headphones and speakers
  • Wearable devices (smartwatches, fitness trackers)

Features

  • High-precision voltage detection: Accurate monitoring of overcharge and overdischarge voltage levels.
  • Low current consumption: Minimizes battery drain and extends battery life.
  • Overcharge protection: Prevents damage from excessive charging voltage.
  • Overdischarge protection: Protects against deep discharge and extends battery lifespan.
  • Overcurrent protection: Safeguards against short circuits and excessive current draw.
  • Built-in delay circuit: Prevents false triggering due to transient voltage spikes.
  • Small package size: Suitable for space-constrained applications.

Benefits

  • Enhanced battery safety: Prevents battery damage and potential hazards.
  • Extended battery lifespan: Protects against overcharging and overdischarging, maximizing the number of charge/discharge cycles.
  • Improved device reliability: Ensures stable and reliable operation of the powered device.
  • Reduced component count: Simplifies circuit design and reduces board space.
  • Lower power consumption: Minimizes the load on the battery, resulting in longer run times.

Additional Details

The S-8261ABZMD-G3ZT2U is designed to operate within a specific voltage range suitable for lithium-ion batteries. It requires minimal external components for operation, typically only a few resistors and capacitors. The IC is available in a small package, making it suitable for use in compact portable devices. The precise voltage detection and low current consumption are critical for ensuring the safety and longevity of lithium-ion batteries in modern electronic devices. Refer to the datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6941
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess