EN
  • EN
  • DE

DM74AS874WMX

Part No DM74AS874WMX
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 4BIT 24SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Manufacturer ON Semiconductor
Series 74AS
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOP
Family Name 74AS874
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917121-DM74AS874WMX
Ultra Librarian 3D Model Ultra Librarian DM74AS874WMX CAD Model

Description

Product Overview: DM74AS874WMX from ON Semiconductor

The DM74AS874WMX is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of the AS series, which is renowned for its fast speeds and reliable operation in a wide range of electronic applications.

Key Features

  • High-Speed Operation: The DM74AS874WMX is engineered to deliver exceptional speed, making it suitable for high-frequency data processing and communication systems.
  • Dual Edge-Triggered D-Type Flip-Flops: This integrated circuit contains eight edge-triggered D-type flip-flops, which are essential for synchronous data transfer and storage.
  • 3-State Outputs: Featuring 3-state outputs, the DM74AS874WMX allows for connection to a bus-oriented system, providing high impedance and preventing bus contention.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range, ensuring performance stability across various environmental conditions.

Applications

The DM74AS874WMX is versatile and can be used in multiple applications, including:

  • Data storage and retrieval systems
  • High-speed data processing units
  • Communication devices
  • Embedded systems
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the DM74AS874WMX is no exception. It undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Reliability is paramount, and this product is designed to maintain functionality over an extended lifespan.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the DM74AS874WMX is produced with a focus on energy-efficient operation and sustainable manufacturing processes. The company strives to minimize the environmental impact of its products throughout their lifecycle.

Conclusion

The DM74AS874WMX from ON Semiconductor is an exemplary component that combines speed, reliability, and energy efficiency. Its advanced features and versatile applications make it an ideal choice for designers and engineers looking to enhance the performance of their digital systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess