EN
  • EN
  • DE

74AHC08PW,118

Part No 74AHC08PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1007430-74AHC08PW,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC08PW,118 CAD Model

Description

The Nexperia USA Inc. 74AHC08PW,118 is an AND gate logic type IC with 4 circuits and 2 inputs.

  • Current Output High and Low: 8mA
  • Maximum Propagation Delay: 7.9ns @ 5V and 50pF
  • Logic Level Low: Between 0.5 V to 1.65 V
  • Logic Level High: Between 1.5 V to 3.85 V
  • Mounting: SMD (SMT) package
  • Temperature Range: -40°C to 125°C
  • Quiescent Current: 2μA
  • Operating Supply Voltage: 2 V to 5.5 V
  • Usage: Integrated circuits

You May Also Be Interested in

Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1652 $57.8200
855+ $0.1351 $115.5105
1,320+ $0.1317 $173.8440
1,820+ $0.1271 $231.3220
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess