EN
  • EN
  • DE

74AUP1G08FW4-7

Part No 74AUP1G08FW4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP DFN1010-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features IC 1 Channel
Manufacturer Diodes Incorporated
Series 74AUP
Package Reel - TR
Family Name 74AUP1G08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -74AUP1G08FW4-7DIDKR, 31-74AUP1G08FW4-7TR, 74AUP1G08FW4-7DIDKR, 74AUP1G08FW47, -74AUP1G08FW4-7DICT, 74AUP1G08FW4-7DITR, -74AUP1G08FW4-7DITR, 74AUP1G08FW4-7DICT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857708-74AUP1G08FW4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G08FW4-7 CAD Model

Description

Diodes Incorporated 74AUP1G08FW4-7 Logic Gate

The 74AUP1G08FW4-7 is a high-performance, single 2-input AND gate integrated circuit from Diodes Incorporated, designed for optimal efficiency in a wide range of applications. This advanced logic gate is part of the 74AUP family, which is known for ultra-low power consumption and operation under low voltage conditions, making it an ideal choice for battery-operated and portable devices.

Constructed with advanced silicon-gate CMOS technology, the 74AUP1G08FW4-7 provides a robust solution for digital signal processing. Its key features include a very low static power consumption of only 0.9µA (max) at 3.3V, which significantly extends battery life in portable systems. The device is also characterized by a low dynamic power consumption, with a 3.3V supply voltage and a 0.1µA/ MHz typical ICC. These attributes make it a highly energy-efficient option for modern electronic designs.

The operational voltage range of the 74AUP1G08FW4-7 spans from 0.8V to 3.6V, enabling it to function effectively in systems with varying power levels. Its low threshold voltage ensures that it can be driven by low-voltage logic signals, which is particularly beneficial in mixed-voltage systems. Furthermore, the device supports a wide temperature range from -40°C to +125°C, ensuring reliability and performance stability across diverse operating conditions.

Additionally, the 74AUP1G08FW4-7 comes in an ultra-small leadless package, the DFN1410-6 (SOT1215), which is suitable for space-constrained applications. The compact footprint and the low profile of the package allow for high-density mounting on PCBs, making it an excellent choice for miniaturized electronic assemblies.

With its combination of low power consumption, broad voltage compatibility, and compact form factor, the 74AUP1G08FW4-7 from Diodes Incorporated is a versatile and efficient solution for a variety of logic operations in modern electronic devices. Whether it's for consumer electronics, mobile gadgets, or industrial automation, this logic gate is designed to deliver reliable and high-performance outcomes.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0651 $50.1270
1,870+ $0.0535 $100.0450
2,900+ $0.0518 $150.2200
3,995+ $0.0501 $200.1495
5,155+ $0.0485 $250.0175
6,915+ $0.0434 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,113 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess