EN
  • EN
  • DE

NLVVHC1G86DTT1G

Part No NLVVHC1G86DTT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr onsemi
Series Automotive, AEC-Q100, 74VHC
Package Tape & Reel
Product Status Last Time Buy
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.5V ~ 1.65V
Input Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 5-TSOP
Package / Case SOT-23-5 Thin, TSOT-23-5
Base Product Number NLVVHC1G86
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352222-NLVVHC1G86DTT1G
Ultra Librarian 3D Model Ultra Librarian NLVVHC1G86DTT1G CAD Model

Description

The NLVVHC1G86DTT1G from ON Semiconductor is a versatile, high-speed CMOS two-input exclusive-OR gate designed to operate from a broad voltage range of 2.0V to 5.5V. This feature allows the device to be used in a variety of logic systems and is particularly suitable for battery-operated and low-voltage applications.

Constructed with silicon gate CMOS technology, it achieves high-speed operation while maintaining the low power dissipation of standard CMOS integrated circuits. This makes the NLVVHC1G86DTT1G an excellent choice for power-sensitive designs where both speed and power efficiency are crucial.

One of the key features of the NLVVHC1G86DTT1G is its compatibility with TTL levels. This ensures that the device can be used in mixed-voltage environments, interfacing seamlessly with older TTL logic without the need for additional level-shifting components. This compatibility extends its usability, making it a practical choice for upgrading or integrating into existing systems.

The ON Semiconductor NLVVHC1G86DTT1G is provided in a compact SOT-353 package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on performance and reliability, making it suitable for high-density logic systems where board space is at a premium.

Furthermore, the device features balanced propagation delays and output transition times, which contribute to its reliable and predictable performance characteristics. These attributes are essential for designing stable and dependable digital circuits.

With its wide operating temperature range of -55°C to 125°C, the NLVVHC1G86DTT1G is also suitable for use in harsh environments, ensuring reliable operation under extreme conditions. This robustness is a testament to ON Semiconductor's commitment to producing high-quality, durable components.

In summary, the NLVVHC1G86DTT1G from ON Semiconductor is a high-performance, energy-efficient solution for modern logic circuitry. Its wide voltage range, compatibility with TTL levels, and compact form factor make it an excellent choice for designers looking to create sophisticated electronic systems with stringent power and space requirements.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess