EN
  • EN
  • DE

JM38510/65203BDA

Part No JM38510/65203BDA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -5.2 mA
Lead Free Contains Lead
Length 9.21 mm
Logic Function AND
Low Level Output Current 5.2 mA
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 4
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 25 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Thickness 1.59 mm
Turn-On Delay Time 25 ns
Width 5.97 mm
Win Source Part Number 1202891-JM38510/65203BDA
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JM38510/65203BDA CAD Model

Description

The JM38510/65203BDA is a high-quality integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is designed to meet the rigorous standards of military and aerospace applications, ensuring reliability and performance in the most demanding environments.

Key Features:

  • High Reliability: The JM38510/65203BDA is built to meet the stringent requirements of military specifications, offering dependable operation under extreme conditions.
  • Durable Construction: With a robust design, this integrated circuit is capable of withstanding harsh temperatures, vibrations, and other environmental stressors.
  • Precision Engineering: Texas Instruments is known for its precision engineering, and this product is no exception. It delivers precise electrical characteristics for critical applications.
  • Long-Term Availability: As part of Texas Instruments' commitment to supporting legacy systems, the JM38510/65203BDA is designed for long-term availability, making it ideal for systems with extended lifecycles.

Applications:

The JM38510/65203BDA is well-suited for a variety of high-reliability applications, including:

  • Avionics and aerospace systems
  • Military equipment
  • Space exploration hardware
  • Naval and marine instrumentation

Technical Specifications:

The technical specifications of the JM38510/65203BDA reflect its capability to perform reliably in specialized applications:

  • Package: Hermetically sealed to prevent moisture ingress and ensure long-term stability.
  • Quality Level: Manufactured to the highest quality standards, with full traceability and testing records available.

For detailed technical specifications, datasheets, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their sales and support team. With the JM38510/65203BDA, Texas Instruments continues its tradition of providing high-quality, reliable components for the most critical applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5589 $74.5589
2+ $61.1765 $122.3530
3+ $59.2648 $177.7944
4+ $57.3530 $229.4120
5+ $55.4412 $277.2060
7+ $49.7059 $347.9413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess