The SN74LVC08ADB is a high-performance, quad 2-input AND gate integrated circuit from Texas Instruments, designed to operate from 1.65 V to 3.6 V. This makes it suitable for interfacing with 3.3 V logic signals while also being tolerant to 5 V systems. The device is part of the LVC family, which is characterized by low-voltage operation and low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
Key Features
- Logic Type: AND Gate
- Number of Circuits: Four 2-input gates
- Supply Voltage Range: 1.65 V to 3.6 V
- Output Current: ±8 mA at 3.3 V
- Logic Level - Low: 0.8 V Max at 3.3 V
- Logic Level - High: 2 V Min at 3.3 V
- Propagation Delay Time: Approximately 3.4 ns at 3.3 V and 5 pF
- Operating Temperature Range: -40°C to 85°C
- Package / Case: SSOP-14
Applications
The SN74LVC08ADB is versatile and can be used in various digital applications, including:
- Smartphones and portable electronics
- Servers and networking equipment
- Embedded systems
- Industrial control systems
- Consumer electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LVC08ADB is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is also RoHS compliant, ensuring it meets environmental standards by restricting the use of hazardous substances.
Ordering and Packaging
The SN74LVC08ADB comes in a SSOP-14 package, which is ideal for space-constrained applications. It is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process.
For detailed specifications and application notes, visit the Texas Instruments official website or contact their support team for technical assistance.