EN
  • EN
  • DE

74LV32D,118

Part No 74LV32D,118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features OR Gate IC 4 Channel - 14-SO
Manufacturer NXP
Series 74LV
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name 74LV32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935063230118, 568-8955-1, 74LV32D-T, 568-8955-2, 74LV32D,118-ND, 74LV32D-T-ND, 568-8955-6, 74LV32D118
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857998-74LV32D,118
Ultra Librarian 3D Model Ultra Librarian 74LV32D,118 CAD Model

Description

Product Overview: 74LV32D,118

The 74LV32D,118 is a high-performance, low-voltage Quad 2-input OR gate integrated circuit (IC) manufactured by NXP Semiconductors. This logic gate IC is designed to operate at a supply voltage ranging from 1.2V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. The device is part of the 74LV family, which is known for its low-voltage operation and low power consumption, making it ideal for battery-operated and portable applications.

Key Features

  • Logic Type: Quad 2-input OR gate
  • Supply Voltage Range: 1.2V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Package: SO14 (Small Outline)
  • Logic Level Compatibility: TTL and CMOS
  • Output Drive Capability: +/- 4 mA at 5V
  • Propagation Delay Time: Fast switching speeds
  • ESD Protection: Human Body Model (HBM) ESD protection

Applications

The 74LV32D,118 is versatile and can be used in a variety of digital circuits. Its applications include, but are not limited to:

  • Portable devices
  • Computing systems
  • Telecommunication systems
  • Data processing
  • Control systems
  • Alarm systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LV32D,118 is no exception. The IC is designed to meet the stringent requirements of industrial and consumer electronics. It comes in a robust package that ensures long-term reliability and performance, even in harsh environmental conditions.

Environmental Compliance

The 74LV32D,118 is compliant with various environmental standards, ensuring that it meets the current regulations for electronic products. It is RoHS compliant, which means it is free from hazardous substances like lead, mercury, and cadmium, making it a more environmentally friendly choice for electronic manufacturers.

Conclusion

In summary, the 74LV32D,118 from NXP Semiconductors is a reliable and efficient solution for designers looking to implement OR logic functions in their low-voltage applications. Its compatibility with both TTL and CMOS logic levels, along with its low power consumption and wide operating temperature range, make it a flexible choice for a broad spectrum of digital systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8833 $58.5996
29+ $4.0067 $116.1943
45+ $3.8820 $174.6900
62+ $3.7561 $232.8782
80+ $3.6313 $290.5040
107+ $3.2559 $348.3813
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess