EN
  • EN
  • DE

NETAPP X1838A-R6 - NetApp Battery LI-ION 3.7V NVRAM5

Part No NETAPP X1838A-R6 - NetApp Battery LI-ION 3.7V NVRAM5
Manufacturer NetApp
Catalog Battery
Description NetApp Battery LI-ION 3.7V NVRAM5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1433506-NETAPP X1838A-R6 - NetApp Battery LI-ION 3.7V NVRAM5
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X1838A-R6 - NetApp Battery LI-ION 3.7V NVRAM5 CAD Model

Description

The NETAPP X1838A-R6 is designed as a lithium-ion (Li-ION) battery specifically tailored for use with NetApp's NVRAM5 modules. Operating at 3.7 volts, this battery provides critical power backup to the NVRAM5, ensuring the preservation of write cache data during unforeseen power interruptions. The integrity and availability of data are of paramount importance in storage systems, and the X1838A-R6 facilitates this by allowing pending writes to be securely stored until normal power conditions are restored, thereby preventing data loss and ensuring the continued operation of the storage system. Lithium-ion technology offers substantial benefits, including a compact form factor, extended lifecycle, and high energy density, making it an optimal choice for high-demand storage applications. Further, the X1838A-R6 is designed for straightforward replacement, ensuring minimal downtime and maintenance hassle. Its efficient operation not only enhances the reliability of storage systems but also contributes to a reduced environmental footprint through lower energy consumption and longer battery life.

You May Also Be Interested in

EMC
EMC VNXe1600 VNXe3200 Controller Battery
Need more? Email Us
EMC
EMC BATTERY BURBERRY Isilon H500
Need more? Email Us
EMC
EMC Battery DATADOMAIN dd640/dd670
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC Battery CBU TPL60F 20MO ESR
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
Battery for EMC VNXe3300 9.9V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess