EN
  • EN
  • DE

AD7305BRU-REEL7

Part No AD7305BRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 20TSSOP / 8 Bit Digital to Analog Converter 4 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Product Status Obsolete
Number of Bits 8
Number of D/A Converters 4
Settling Time 2µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V, ±5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Surface Mount
Base Product Number AD7305
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7305BRU-REEL7DKR,AD7305BRU-REEL7CT,ANAANAAD7305BRU-REEL7,2156-AD7305BRU-REEL7-ADTR-ND,AD7305BRU-REEL7-ND,AD7305BRU-REEL7TR,2156-AD7305BRU-REEL7
Standard Package 1,000
Win Source Part Number 1317969-AD7305BRU-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7305BRU-REEL7 CAD Model

Description

The AD7305BRU-REEL7 from Analog Devices Inc. is a quintessential component for modern electronic systems requiring precise digital-to-analog conversion. This high-performance, 8-bit digital-to-analog converter (DAC) comes in a compact TSSOP-20 package, making it an ideal solution for space-constrained applications.

Key Features

  • Resolution: The AD7305 features an 8-bit resolution, providing sufficient granularity for a wide range of applications that require moderate accuracy.
  • Dual Voltage Output: This DAC offers dual voltage output ranges, allowing for flexible integration into various system voltage levels.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7305BRU-REEL7 is suitable for battery-powered devices and other power-sensitive applications.
  • Interface: It comes with a serial interface, which minimizes the number of I/O lines used, thus reducing the complexity and cost of system design.
  • Package: The device is housed in a TSSOP-20 package, known for its thin profile and space-saving footprint.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The AD7305BRU-REEL7 is versatile and can be used in a multitude of applications, including:

  • Portable battery-powered instruments
  • Digital gain and offset adjustment
  • Motor control systems
  • Data acquisition systems
  • Process control systems

Quality and Reliability

Analog Devices Inc. is well-known for its commitment to quality, and the AD7305BRU-REEL7 is no exception. It is manufactured to the highest standards to ensure stable and reliable performance in the field. The component is available in a reel package, making it suitable for automated assembly processes and large-scale production.

With its robust feature set and reliable performance, the AD7305BRU-REEL7 is an excellent choice for designers looking to implement precise digital-to-analog conversion in their next project.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
Lowest to $7.1344
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9904 $59.9520
12+ $9.8383 $118.0596
19+ $9.5310 $181.0890
26+ $9.2235 $239.8110
33+ $8.9161 $294.2313
44+ $7.9937 $351.7228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,746 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess