EN
  • EN
  • DE

EMC 078-000-178-00 - Battery for EMC VNXe3300 9.9V

Part No EMC 078-000-178-00 - Battery for EMC VNXe3300 9.9V
Manufacturer EMC
Catalog Battery
Description Battery for EMC VNXe3300 9.9V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398252-EMC 078-000-178-00 - Battery for EMC VNXe3300 9.9V
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-178-00 - Battery for EMC VNXe3300 9.9V CAD Model

Description

The EMC 078-000-178-00 battery is specially crafted for the EMC VNXe3300 storage system, designed to ensure uninterrupted operation and data protection in the event of a power outage. Operating at 9.9 volts, this battery provides a reliable power source to keep the VNXe3300 running smoothly during unexpected power interruptions. It is an essential component for businesses relying on the VNXe3300 for critical data storage, contributing to the system's overall resilience and uptime. The battery features advanced technology tailored to meet the specific power requirements of the VNXe3300, ensuring optimal performance and longevity. Its seamless integration with the VNXe3300 system guarantees that data remains safe and accessible, even in challenging power conditions. For organizations utilizing the EMC VNXe3300, the 078-000-178-00 battery represents a crucial investment in ensuring the continued protection and availability of their data infrastructure.

You May Also Be Interested in

Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
BATTERY Perc 6/i M610 M910
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
Battery PERC H730/H730P H830
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
DELL XJ547. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
Battery PS4210 PS6210 CX9PN
Need more? Email Us
Dell
DELL NU209
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess