EN
  • EN
  • DE

EMC 078-000-141 - EMC Battery CBU TPL60F 20MO ESR

Part No EMC 078-000-141 - EMC Battery CBU TPL60F 20MO ESR
Manufacturer EMC
Catalog Battery
Description EMC Battery CBU TPL60F 20MO ESR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398246-EMC 078-000-141 - EMC Battery CBU TPL60F 20MO ESR
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-141 - EMC Battery CBU TPL60F 20MO ESR CAD Model

Description

The EMC 078-000-141 is a high-performance CBU (Cache Backup Unit) battery, specifically designed to provide emergency power to EMC storage systems. This battery ensures the temporary preservation and protection of data in cache memory during unexpected power failures, facilitating its safe write-down to permanent storage. It is engineered to cater to systems requiring high endurance and reliability, such as those using TPL60F 20MO ESR technology. The inclusion of this battery in a data storage and management setup significantly enhances system resiliency, data integrity, and operational continuity. With advanced technology for optimized power management and efficiency, the EMC 078-000-141 CBU battery delivers outstanding performance, with a focus on safety and longevity. These batteries are essential for maintaining the smooth operation of high-capacity data storage systems, minimizing downtime, and ensuring that critical data is never lost. Its design is user-friendly, allowing for quick and hassle-free installation and maintenance, making it a key asset for any organization looking to secure their data against power-related risks.

You May Also Be Interested in

EMC
Battery for EMC SPS 2200W PQ1218ST10
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 75mAH 3V
Lowest to $0.7140
EMC
EMC PowerStore 5000T BBU battery
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
Battery SPS for EMC VMAX VNX8000
Need more? Email Us
EMC
EMC PowerStore 5000T BBU battery
Need more? Email Us
EMC
EMC Unity 300 / 400 / 500 / 600 BBU Battery
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess