EN
  • EN
  • DE

EMC DAB12-20EV-SC - Battery for EMC SPS 2200W

Part No EMC DAB12-20EV-SC - Battery for EMC SPS 2200W
Manufacturer EMC
Catalog Battery
Description Battery for EMC SPS 2200W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398234-EMC DAB12-20EV-SC - Battery for EMC SPS 2200W
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC DAB12-20EV-SC - Battery for EMC SPS 2200W CAD Model

Description

The EMC DAB12-20EV-SC is a high-quality battery designed to support the EMC Standby Power System (SPS) with a 2200W rating, offering a reliable power backup solution for EMC's storage systems. This battery is built to provide exceptional performance, ensuring the availability of critical power during outages and minimizing the risk of data loss and operational interruptions. It features advanced battery technology that enables a longer lifespan, consistent power output, and quick recharge capabilities. The DAB12-20EV-SC model is specifically designed to match the requirements of EMC's high-powered SPS units, facilitating easy installation and seamless integration into existing setups. Its robust construction and reliability make it an ideal choice for data centers requiring a dependable backup power solution to support their EMC storage infrastructure.

You May Also Be Interested in

EMC
EMC PowerStore 5000T BBU battery
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 140mAH 3V
Lowest to $1.4338
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC PowerStore 5000T BBU battery
Need more? Email Us
Panasonic
Coin Cell Battery 3V 17.0 mAh RECHG PC PINS VERT MNT
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC VNXe1600 VNXe3200 Controller Battery
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 75mAH 3V
Lowest to $0.7140

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess