EN
  • EN
  • DE

EMC 521-0021-0001 - EMC Battery DATADOMAIN dd640/dd670

Part No EMC 521-0021-0001 - EMC Battery DATADOMAIN dd640/dd670
Manufacturer EMC
Catalog Battery
Description EMC Battery DATADOMAIN dd640/dd670
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398279-EMC 521-0021-0001 - EMC Battery DATADOMAIN dd640/dd670
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 521-0021-0001 - EMC Battery DATADOMAIN dd640/dd670 CAD Model

Description

The EMC 521-0021-0001 is a specialized battery component designed for EMC Data Domain DD640 and DD670 deduplication storage systems. This proprietary battery plays a critical role in ensuring the continuous operation and reliability of Data Domain systems by providing power backup to the system's controller and cache memory. In the event of an unexpected power interruption, the battery enables the Data Domain system to safely complete ongoing processes and protect data integrity by preventing incomplete data writes or potential data corruption. Manufactured with precision and upholding EMC's stringent quality standards, the EMC 521-0021-0001 battery is engineered to deliver dependable performance, longevity, and resilience. Its integration into the Data Domain storage system is seamless, ensuring minimal downtime for maintenance or replacements. For organizations that rely on EMC Data Domain systems for efficient and secure data storage and deduplication, the EMC 521-0021-0001 battery is an invaluable asset for enhancing system availability and protecting critical data assets.

You May Also Be Interested in

Panasonic
Coin Cell Battery CR Coin 140mAH 3V
Lowest to $1.4338
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
EMC
EMC Unity 300 / 400 / 500 / 600 BBU Battery
Need more? Email Us
EMC
EMC VNX2 Series Battery
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess