EN
  • EN
  • DE

TD62783APG(O,J,S)

Part No TD62783APG(O,J,S)
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Specialized
Description Trans Darlington NPN/PNP 0.5A 1470mW 18-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Collector Emitter Saturation Voltage 2 V
Maximum Operating Temperature 85 °C
Max Output Current -500 mA
Max Power Dissipation 1.47 W
Max Supply Voltage 50 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Drivers 8
Number of Elements 8
Number of Pins 18
Operating Supply Current 2.5 mA
Polarity NPN, PNP
Radiation Hardening No
RoHS Compliant
Weight 1.360805 g
Win Source Part Number 988977-TD62783APG(O,J,S)
Categories Interface - Specialized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD62783APG(O,J,S) CAD Model

Description

The TD62783APG(O,J,S) is a high-voltage, high-current sink driver manufactured by Toshiba Semiconductor and Storage. It is designed to interface between low-voltage logic circuits and high-voltage or high-current loads. It's part of the TD62783A series of devices.

Applications

  • Relay drivers.
  • Solenoid drivers.
  • Lamp drivers.
  • LED displays.
  • Stepper motor control.

Features

  • High output voltage.
  • High output current.
  • Built-in protection diodes.
  • TTL/CMOS compatible inputs.
  • Eight independent channels.

Benefits

  • Easy interface between logic circuits and high-power loads.
  • Protection against inductive kickback.
  • Versatile for a wide range of applications.
  • Simplified circuit design.

Additional Details

The TD62783APG(O,J,S) typically consists of eight independent driver channels, each capable of sinking a significant amount of current at a relatively high voltage. The built-in protection diodes are crucial for protecting the device from voltage spikes generated by inductive loads. The inputs are designed to be compatible with both TTL and CMOS logic levels, simplifying integration with various microcontrollers and digital circuits. The datasheet from Toshiba provides detailed specifications on the output voltage and current ratings, input logic levels, and operating temperature range. Proper heat sinking may be required depending on the load current. This driver is often used in industrial control systems, automotive applications, and consumer electronics. The different suffixes (O, J, S) might indicate different packaging or specific electrical characteristics; refer to the Toshiba datasheet for clarification.

You May Also Be Interested in

Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,990 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess