EN
  • EN
  • DE

UPC1008

Part No UPC1008
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1194653-UPC1008
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1008 CAD Model

Description

The uPC1008 is an FM front-end integrated circuit (IC) designed for use in FM radio receivers. Manufactured by NEC, this IC integrates the essential components for the front-end stage of an FM receiver, including the RF amplifier, mixer, and local oscillator. This integration simplifies the design of FM radios and reduces the number of external components required.

Applications:

  • FM Radio Receivers: Used in portable radios, car radios, and home stereo systems.
  • Wireless Communication Devices: Employed in devices that require FM reception capabilities.
  • FM Tuners: Integrated into FM tuner modules for audio equipment.
  • Audio Amplifiers: Used in audio amplifiers with built-in FM radio functionality.

Features:

  • Integrated RF Amplifier: Provides amplification of the received FM signal.
  • Mixer: Converts the RF signal to an intermediate frequency (IF).
  • Local Oscillator: Generates the signal required for the mixing process.
  • Low Noise Figure: Ensures high sensitivity and good signal-to-noise ratio.
  • Wide Input Voltage Range: Operates with a range of supply voltages.
  • Small Package: Allows for compact designs in portable devices.

Benefits:

  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Improved Performance: Provides high sensitivity and good signal-to-noise ratio.
  • Reduced Cost: Lowers the overall cost of the FM receiver.
  • Compact Size: Enables the design of small and portable FM radios.
  • Increased Reliability: Offers a stable and reliable FM reception performance.

Additional Details:

The uPC1008 typically operates with a supply voltage range of 1.8V to 7V. It features a low noise figure, typically around 3 dB, which ensures good sensitivity in weak signal environments. The integrated local oscillator can be tuned using an external inductor or capacitor. This IC is available in a small surface-mount package, making it suitable for use in compact portable devices. Refer to the official NEC datasheet for detailed specifications and application notes.

You May Also Be Interested in

Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
Winbond Electronics
Need more? Email Us
Zarlink
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess