EN
  • EN
  • DE

PTZ18A

Part No PTZ18A
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 354544-PTZ18A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTZ18A CAD Model

Description

The PTZ18A is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor. It is designed to protect sensitive electronic circuits and components from voltage transients induced by events such as electrostatic discharge (ESD), lightning strikes, and inductive switching. This diode quickly clamps overvoltage conditions, diverting excess current away from the protected circuitry.

Applications

  • Automotive Electronics: Safeguarding automotive ECUs, sensors, and communication interfaces.
  • Industrial Control Systems: Protecting programmable logic controllers (PLCs), motor drives, and industrial networks.
  • Consumer Electronics: Providing ESD protection for smartphones, tablets, laptops, and other portable devices.
  • Telecommunications Equipment: Protecting network interfaces, modems, routers, and other communication equipment.
  • Power Supplies: Clamping voltage spikes and protecting downstream components in various power supply applications.

Features

  • High Surge Capability: Withstands high surge currents without degradation, ensuring robust protection against transient events.
  • Fast Response Time: Rapidly clamps transient voltages, minimizing the risk of damage to protected components.
  • Low Clamping Voltage: Provides a low clamping voltage to keep the voltage seen by protected components within safe operating limits.
  • Small Package Size: Compact package allows for easy integration into space-constrained designs.
  • High Reliability: Manufactured with high-quality materials to ensure long-term reliability and stable performance.

Benefits

  • Enhanced Circuit Protection: Provides robust protection against voltage surges and ESD.
  • Improved System Reliability: Reduces the risk of component failure due to transient voltage events.
  • Reduced Downtime: Prevents costly repairs and downtime by protecting critical circuits.
  • Increased Product Lifespan: Extends the useful life of electronic products.
  • Cost Savings: Minimizes warranty claims and repair costs.

Additional Details

The PTZ18A typically features a breakdown voltage around 18V. Key specifications include peak pulse power (PPP), reverse standoff voltage (VRWM), and maximum clamping voltage (VC). The device is commonly available in surface-mount packages, facilitating automated assembly. Detailed electrical characteristics are available in the Rohm Semiconductor datasheet. Proper PCB layout is essential for optimal TVS diode performance, including adhering to recommended mounting practices and considering trace impedance to minimize inductive effects. The PTZ18A meets industry standards for ESD protection, ensuring compliance with relevant regulatory requirements.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0785 $58.0900
1,790+ $0.0647 $115.8130
2,780+ $0.0624 $173.4720
3,775+ $0.0612 $231.0300
4,905+ $0.0589 $288.9045
6,525+ $0.0531 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,501 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess