EN
  • EN
  • DE

MAX604P

Part No MAX604P
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704952-MAX604P
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX604P CAD Model

Description

The MAX604P from Maxim Integrated is a highly efficient, low-dropout linear voltage regulator designed to deliver a fixed output from an input voltage source. This regulator is ideal for battery-powered devices due to its low quiescent current and dropout voltage, ensuring minimal power loss and extended battery life.

Key Features

  • Fixed Output Voltage: The MAX604P provides a fixed output voltage, which is stable and precise, making it suitable for sensitive electronic components that require consistent power.
  • Low Dropout Voltage: This regulator has a very low dropout voltage, allowing it to continue to provide a regulated output even when the input voltage is very close to the output voltage, thus maximizing battery life.
  • High Efficiency: Designed with power efficiency in mind, the MAX604P ensures minimal loss of power in the form of heat, making it an excellent choice for portable and space-constrained applications.
  • Low Quiescent Current: The device features a low quiescent current, which is critical for battery-operated devices, as it reduces the amount of power consumed when the device is in a standby or idle state.
  • Thermal Overload Protection: To ensure long-term reliability, the MAX604P is equipped with thermal overload protection that prevents damage from overheating.
  • Short-Circuit Protection: The regulator also includes short-circuit protection to safeguard the device and the load in the event of a fault condition.

Applications

The MAX604P is versatile and can be used in a variety of applications, including but not limited to:

  • Portable electronic devices
  • Battery-powered equipment
  • Microprocessor/microcontroller power supplies
  • Consumer electronics
  • Wireless and telecom equipment

The MAX604P voltage regulator from Maxim Integrated is an exemplary solution for designers looking to optimize power management in their electronic designs. Its combination of low dropout, high efficiency, and protection features make it an essential component for maintaining stable operation in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess