EN
  • EN
  • DE

MAX388CPN

Part No MAX388CPN
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High-Voltage, Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 18DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 3kOhm
Channel-to-Channel Matching (ΔRon) 300Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Charge Injection 55pC
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Maximum) 500pA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Family Part Number MAX388
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213378-MAX388CPN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX388CPN CAD Model

Description

The MAX388CPN is a precision, low-power, and highly integrated analog-to-digital converter (ADC) from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This ADC is designed to cater to a wide range of applications that require accurate and reliable digital representations of analog signals.

Key Features

  • High Resolution: The MAX388CPN offers a resolution of 12 bits, providing fine detail in the digital representation of analog inputs.
  • Multiple Channels: It features a multiplexer with 8 channels, allowing for multiple signal inputs to be converted by a single ADC.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with minimal power requirements, preserving battery life in portable devices.
  • Wide Operating Voltage Range: The device supports a wide range of supply voltages, accommodating various system designs without the need for additional power regulation components.
  • Easy Interface: The MAX388CPN includes a serial interface that is compatible with SPI, QSPI™, and MICROWIRE™, ensuring easy integration with most microprocessors or digital systems.
  • Compact Package: Housed in a compact 18-pin PDIP package, it occupies minimal space on a printed circuit board, making it ideal for space-constrained applications.

Applications

The MAX388CPN is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Industrial control systems
  • Battery-operated devices
  • Medical instruments
  • Scientific instrumentation

Technical Specifications

Parameter Value
Resolution 12 bits
Number of Channels 8
Package Type 18-pin PDIP
Interface Type SPI, QSPI™, MICROWIRE™
Supply Voltage Range Varies (refer to datasheet)

For engineers and designers looking for a reliable ADC solution, the MAX388CPN from Maxim Integrated offers a blend of performance, power efficiency, and ease of use, making it an excellent choice for precision analog-to-digital conversion needs.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess