EN
  • EN
  • DE

LMC6464AIM

Part No LMC6464AIM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMC6462 Dual/LMC6464 Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.028V/μs
Gain Bandwidth Product 50kHz
Current - Input Bias 0.15pA
Voltage - Input Offset 250μV
Supply Current 90μA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 3V ~ 15.5V, ±1.5V ~ 7.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LMC6464
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1201205-LMC6464AIM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC6464AIM CAD Model

Description

The LMC6464AIM is a high-performance, low-power quad operational amplifier designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is part of Texas Instruments' family of CMOS operational amplifiers that are engineered to provide a perfect blend of power efficiency and precision, making them suitable for a wide range of applications.

Key Features

  • Low Supply Voltage: The LMC6464AIM operates with a supply voltage range from 4.5V to 15.5V, allowing for versatile use in both single and split supply operations.
  • Low Power Consumption: With a typical quiescent current of just 20 µA per amplifier, the LMC6464AIM is an excellent choice for battery-powered and portable applications where power efficiency is critical.
  • Rail-to-Rail Output: The device offers a rail-to-rail output swing, which provides the maximum possible dynamic range at the output, especially useful in low-voltage applications.
  • High Input Impedance: The high input impedance minimizes the loading on the input source, preserving signal integrity and making it ideal for interfacing with high-impedance sensors.
  • Enhanced Performance: The LMC6464AIM features a typical slew rate of 1.5 V/µs and a gain bandwidth product of 1 MHz, ensuring that the amplifier can handle a wide range of frequencies without compromising signal fidelity.

Applications

The versatility of the LMC6464AIM makes it well-suited for a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Devices
  • Test Equipment
  • Sensor Interfaces
  • Active Filters
  • Data Acquisition Systems

Reliability and Quality

Texas Instruments is committed to delivering high-quality products. The LMC6464AIM is no exception, with its robust design ensuring reliable performance in the harshest conditions. Each device undergoes rigorous testing and quality control measures, ensuring that it meets the industry's highest standards.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the LMC6464AIM.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5100 $54.1200
28+ $3.7005 $103.6140
42+ $3.5849 $150.5658
58+ $3.4692 $201.2136
75+ $3.3536 $251.5200
100+ $3.0067 $300.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess