EN
  • EN
  • DE

RD3.0P-T1

Part No RD3.0P-T1
Manufacturer NEC
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 291933-RD3.0P-T1
Ultra Librarian 3D Model Ultra Librarian RD3.0P-T1 CAD Model

Description

The RD3.0P-T1 is a Zener diode manufactured by NEC (now Renesas Electronics). It is a semiconductor diode designed to operate in the reverse breakdown region, providing a stable voltage reference at approximately 3.0V. Zener diodes are commonly used to regulate voltage and protect circuits from overvoltage conditions.

Applications

  • Voltage regulation in power supplies.
  • Overvoltage protection for sensitive electronic components.
  • Voltage clipping and clamping circuits.
  • Reference voltage generation.
  • Transient voltage suppression.

Features

  • Precise Zener voltage of 3.0V (typical).
  • Low reverse leakage current.
  • Small surface mount package.
  • High surge current capability.
  • Excellent temperature stability.

Benefits

  • Provides a stable and reliable voltage reference.
  • Protects electronic circuits from damaging voltage spikes.
  • Simplifies circuit design by providing a known voltage level.
  • Reduces the size and cost of electronic circuits.
  • Enhances the overall reliability of electronic equipment.

Additional Details

The RD3.0P-T1 Zener diode is widely used in various electronic applications, including consumer electronics, industrial equipment, and automotive systems. Its compact size and robust performance make it an ideal choice for space-constrained and demanding environments. The specific details regarding power dissipation, reverse current characteristics, and other critical parameters can be found in the device's datasheet. Zener diodes are essential components for ensuring the proper functioning and protection of electronic circuits by maintaining a consistent voltage level, even under fluctuating load conditions.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1931 $61.9310
23+ $5.0820 $116.8860
36+ $4.9226 $177.2136
49+ $4.7644 $233.4556
63+ $4.6050 $290.1150
84+ $4.1291 $346.8444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess