The PS9114-F3 is a high-speed, 5-pin SOP photocoupler manufactured by NEC (now Renesas). This device is designed for electrical isolation in a variety of applications, offering robust protection against voltage surges and noise while enabling reliable signal transmission.
Applications:
- Programmable Logic Controllers (PLCs)
- Inverter circuits
- AC servo drives
- General-purpose inverters
- Measurement equipment
Features:
- High isolation voltage (3750 Vrms)
- High common-mode transient immunity (±15 kV/µs)
- Compact 5-pin SOP package
- High-speed response
- RoHS compliant
Benefits:
- Enhanced safety: High isolation voltage protects sensitive circuitry from high-voltage hazards.
- Reliable signal transmission: High common-mode transient immunity minimizes noise interference, ensuring accurate data transfer.
- Space-saving design: Compact SOP package allows for integration into space-constrained applications.
- Fast switching speeds: Enables high-speed data communication.
Additional Details:
The PS9114-F3 features a GaAlAs LED on the input side and a high-speed photodetector on the output side. The device's operating temperature range is typically from -40°C to +85°C. It is commonly used in applications requiring isolation between high-voltage and low-voltage circuits. Specific electrical characteristics, such as current transfer ratio (CTR), vary depending on the specific grade of the component. Consult the datasheet for detailed specifications.