EN
  • EN
  • DE

W83977AF-AW

Part No W83977AF-AW
Manufacturer Winbond Electronics
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Winbond Electronics
Win Source Part Number 410263-W83977AF-AW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83977AF-AW CAD Model

Description

The Winbond W83977AF-AW is a highly integrated Super I/O controller, primarily designed for use in desktop and embedded computing platforms. This chip combines a variety of essential input/output functions, including serial ports, parallel ports, floppy disk controller, keyboard controller, and hardware monitoring capabilities, into a single integrated circuit. This integration helps to reduce the overall component count on a motherboard, thereby lowering costs and improving system reliability.

Applications:

  • Desktop PC Motherboards
  • Embedded Systems
  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Single Board Computers (SBCs)

Features:

  • Two high-speed serial ports (UARTs) with 16C550 compatibility
  • One multi-mode parallel port with EPP/ECP support
  • Floppy disk controller supporting up to two floppy disk drives
  • Keyboard controller with scan code translation
  • PS/2 Mouse Interface
  • Hardware monitoring functions including voltage, temperature, and fan speed monitoring
  • GPIO (General Purpose Input/Output) pins for custom applications
  • LPC (Low Pin Count) interface for communication with the system chipset

Benefits:

  • Reduced system cost and complexity through high integration
  • Improved system reliability due to fewer discrete components
  • Enhanced system performance with high-speed serial and parallel ports
  • Flexible I/O configuration options
  • Comprehensive hardware monitoring capabilities for system health management
  • Simplified system design and manufacturing processes

Additional Details:

The W83977AF-AW communicates with the host system via the LPC bus, providing a streamlined connection to the system chipset. The integrated hardware monitoring functions allow for real-time monitoring of critical system parameters, facilitating proactive maintenance and preventing potential system failures. The chip also incorporates power management features to minimize energy consumption during idle periods. It is typically packaged in a LQFP (Low-profile Quad Flat Package), making it suitable for space-constrained applications.

This Super I/O controller is an essential component for systems requiring a combination of legacy I/O support and hardware monitoring capabilities. Its versatile feature set and integrated design make it a valuable addition to a wide range of applications, from desktop computers to embedded systems.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1143 $60.4572
10+ $12.4012 $124.0120
15+ $12.0143 $180.2145
20+ $11.6262 $232.5240
26+ $11.2393 $292.2218
35+ $10.0762 $352.6670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess