Products specifications

Category Isolators>Optoisolators - Logic Output
Mfr Broadcom Limited
Package Bulk
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Voltage - Isolation 1500VDC
Common Mode Transient Immunity (Min) 1kV/µs
Input Type DC
Output Type Open Collector, Schottky Clamped
Current - Output / Channel 25 mA
Data Rate 10MBd
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise / Fall Time (Typ) 35ns, 35ns
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Max) 20mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number HCPL-563
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8541.49.8000
Standard Package 1
Win Source Part Number 1211221-HCPL-563K
Ultra Librarian 3D Model Ultra Librarian HCPL-563K CAD Model

Description

The Broadcom Limited HCPL-563K is an optoisolator with logic output.

  • Data Rate: 10MBd
  • Output Type: Open collector, Schottky clamped
  • Input Type: DC
  • Current - DC Forward (If) (Max): 20mA
  • Voltage - Forward (Vf) (Typ): 1.5V
  • Rise/Fall Time (Typ): 35ns, 35ns
  • Current - Output/Channel: 25 mA
  • Number of Channels: 2
  • Voltage - Isolation: 1500VDC
  • Inputs - Side 1/Side 2: 2/0
  • Common Mode Transient Immunity (Min): 1kV/µs
  • Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
  • Voltage - Supply: 4.5V ~ 5.5V
  • Mounting Type: Through hole
  • Package/Case: 8-DIP (0.300", 7.62mm)
  • Operating Temperature Range: -55°C ~ 125°C
  • ECCN: 3A001A2C
  • HTSUS: 8541.49.8000

You May Also Be Interested in

CEL
Optocoupler Logic-Out Open Collector DC-IN 1-CH 5-Pin SOP T/R / OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $1.5366
ECAD model for PS9117A-F3-AX
CEL
OPTOISO 2.5KV OPN COLLECTOR 5SOP
Need more? Email Us
ECAD model for PS9114-F3-A
CEL
OPTOISO 3.75KV PUSH PULL 5SO
Lowest to $2.1629
ECAD model for PS9151-AX
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Need more? Email Us
ECAD model for PS9113-V-AX
NEC
NECs HIGH NOISE REDUCTION 25 Mbps CMOS OUTPUT TYPE 8-PIN DIP OPTOCOUPLER
Need more? Email Us
ECAD model for PS9661
Broadcom Limited
OPTOISO 1.5KV PUSH PULL 8DIP GW
Need more? Email Us
ECAD model for 5962-8876901XA
CEL
OPTOISO 5KV OPEN COLL 8SMD GW
Need more? Email Us
ECAD model for PS9687L2-V-E3
Broadcom Limited
OPTOISO 5KV 2CH PSH PULL SO12
Lowest to $9.6321
ECAD model for ACFL-6212U-500E
Everlight Electronics Co Ltd
8 PIN SOP HIGH SPEED 10MBit/s LOGIC GATE
Lowest to $0.4216
ECAD model for EL0600

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention