EN
  • EN
  • DE

SDIX40N-032G

Part No SDIX40N-032G
Manufacturer Western Digital
Catalog Memory Cards
Description 32GB USB3.0 iXpand Mini TypeA/Lightning
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1460264-SDIX40N-032G
Manufacturer Western Digital
Ultra Librarian 3D Model Ultra Librarian SDIX40N-032G CAD Model

Description

The SDIX40N-032G is an innovative 32GB USB3.0 iXpand Mini TypeA/Lightning flash drive, crafted by WD/SanDisk Retail, designed to bridge the gap between your computer and your iOS devices. This dual-interface drive features both USB 3.0 and Lightning connectors, making it an indispensable tool for iPhone and iPad users seeking to manage their files across multiple platforms easily. The drive's 32GB capacity provides ample space for backups, media files, and documents, enabling users to free up space on their iOS devices or transfer files seamlessly between gadgets. Its compact and sleek design ensures portability, while the inclusion of encryption software enhances security, allowing users to protect their data effectively. The SDIX40N-032G stands out for its user-friendly setup and high-speed data transfer capabilities, making file management a breeze for iOS users. Whether for professional use, media storage, or data backup, this flash drive represents a versatile and reliable solution, embodying the innovative spirit and quality of WD/SanDisk Retail.

You May Also Be Interested in

Swissbit NA Inc.
MEM CARD MICROSDHC 8GB UHS MLC / Memory Card microSDHC™ 8GB Class 10, UHS Class 1 MLC
Need more? Email Us
Omron
AI-C REPLACEMENT SD CARD NX7
Need more? Email Us
Omron
MEMORY CARD SD 2GB
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 8GB 10 UHS 1 MLC
Need more? Email Us
Swissbit NA Inc.
MEM CRD MICSDHC 16GB 10UHS 1 MLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSDHC 8GB UHS SLC / Memory Card microSDHC™ 8GB Class 10, UHS Class 1 SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSDHC 4GB UHS SLC / Memory Card microSDHC™ 4GB Class 10, UHS Class 1 SLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD SDHC 16GB UHS PSLC / Memory Card SDHC™ 16GB Class 10, UHS Class 1 pSLC
Need more? Email Us
Seiko Epson Corporation
MEM CARD ATA FLASH 2.5MB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess