EN
  • EN
  • DE
  • IT

2SK3507-Z

Part No 2SK3507-Z
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-252
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 751301-2SK3507-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3507-Z CAD Model

Description

The 2SK3507-Z is an N-channel MOS Field Effect Transistor (MOSFET) produced by NEC. This transistor is designed for high-speed switching applications and is commonly used in various electronic circuits for its efficiency and reliability. It features low on-resistance and high-speed switching characteristics, making it suitable for power management and control applications.

Applications

  • Switching Regulators
  • DC-DC Converters
  • Motor Drivers
  • Power Amplifiers
  • Solid State Relays

Features

  • N-Channel MOSFET
  • Low On-Resistance (Rds(on))
  • High-Speed Switching
  • Avalanche Rated
  • Gate-Source Voltage (Vgs): ±20V
  • Drain-Source Voltage (Vds): 60V
  • Continuous Drain Current (Id): 8A

Benefits

  • Enhanced Efficiency: The low on-resistance minimizes power dissipation, contributing to high efficiency in power conversion circuits.
  • Rapid Switching: Allows for high-frequency operation in switching regulators and DC-DC converters, minimizing the size and cost of external components.
  • Improved Reliability: Avalanche rating provides protection against voltage transients and ensures robustness in demanding applications.
  • Simplified Design: Standard N-channel MOSFET characteristics simplify circuit integration and design.
  • Reduced Heat Generation: Lower power dissipation results in less heat generation, improving the overall thermal performance and extending the lifespan of the device.

Technical Specifications

The 2SK3507-Z typically comes in a surface-mount package, suitable for high-density circuit boards. It's essential to consult the datasheet for detailed electrical characteristics, including gate threshold voltage, transconductance, and thermal resistance. The datasheet also specifies the safe operating area (SOA), which defines the limits of voltage and current that the device can handle without damage.

This MOSFET is suitable for a range of applications requiring efficient and reliable power switching. Proper heat sinking may be required depending on the operating conditions and load current. Reviewing the datasheet and application notes from NEC is critical for proper device selection and implementation. This includes considerations for gate drive circuitry, thermal management, and protection against overvoltage and overcurrent conditions.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess