EN
  • EN
  • DE
  • IT

DMC2041UFDB-7

Part No DMC2041UFDB-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET N/P-CH 20V 6UDFN / Mosfet Array 20V 4.7A, 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 4.7A, 3.2A
Rds On (Max) @ Id, Vgs 40mOhm @ 4.2A, 4.5V
Vgs(th) (Max) @ Id 1.4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 15nC @ 8V
Input Capacitance (Ciss) (Max) @ Vds 713pF @ 10V
Power - Max 1.4W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-UDFN Exposed Pad
Supplier Device Package U-DFN2020-6 (Type B)
Base Product Number DMC2041
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 585350-DMC2041UFDB-7
Ultra Librarian 3D Model Ultra Librarian DMC2041UFDB-7 CAD Model

Description

DMC2041UFDB-7 - A High-Performance Dual MOSFET from Diodes Incorporated

The DMC2041UFDB-7 is a cutting-edge dual N-Channel enhancement mode field effect transistor (MOSFET) developed by Diodes Incorporated, a reputable manufacturer known for its high-quality semiconductor products. This compact, surface-mount component is part of the company's extensive MOSFET portfolio and is designed to deliver efficient power management in a wide range of applications.

Encased in a flat, leadless DFN2020-6 package, the DMC2041UFDB-7 boasts an ultra-thin profile with a body thickness of just 0.8mm, making it ideal for space-constrained applications. Its small footprint does not compromise on power, as this MOSFET is capable of handling continuous drain currents up to 6.5A, with a low on-resistance of just 20mΩ at V<sub>GS = 4.5V, ensuring high efficiency and reduced power losses during operation.

The DMC2041UFDB-7 features a dual MOSFET configuration, which allows for the integration of two independent N-Channel MOSFETs within a single package. This design not only saves board space but also simplifies the circuit design by reducing the number of components required. The device operates over a wide temperature range from -55°C to +150°C, making it suitable for harsh environments.

With fast switching speeds and excellent thermal performance, the DMC2041UFDB-7 is a perfect choice for power management tasks in a variety of electronic devices. Its applications span across consumer electronics, telecommunications, computing, and industrial systems, including power supplies, DC-DC converters, load switches, and motor control circuits.

As an environmentally conscious product, the DMC2041UFDB-7 is fully RoHS compliant, ensuring that no hazardous substances are used in its manufacture. Diodes Incorporated's commitment to quality is evident in this MOSFET's design, which is built to deliver reliability and performance while meeting the stringent requirements of today's electronic industry.

In summary, the DMC2041UFDB-7 from Diodes Incorporated is a highly versatile and efficient solution for designers looking to optimize their power management systems with a reliable, high-performance dual MOSFET in a compact package.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3047 $50.2755
400+ $0.2501 $100.0400
620+ $0.2422 $150.1640
855+ $0.2344 $200.4120
1,105+ $0.2266 $250.3930
1,480+ $0.2032 $300.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess