EN
  • EN
  • DE

LTV-817M

Part No LTV-817M
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATR 5KV TRANSISTOR 4-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 50% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 35V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -30°C to 110°C
Mounting Through Hole
Case / Package 4-DIP
Win Source Part Number 072711-LTV-817M
Popularity Medium
Supply and Demand Status Balance
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian LTV-817M CAD Model

Description

The Lite-On Inc. LTV-817M is a through-hole transistor output type optocoupler with an isolation voltage of 5000Vrms.

  • Minimum DC Current Transfer Ratio: 50% at 5mA
  • Maximum DC Current Transfer Ratio: 600% at 5mA
  • Forward Voltage: 1.2V
  • Vce Saturation (Max): 200mV
  • Channel Output Current: 50mA
  • Continuous Forward Current: 50mA
  • Rise Time: 4μs
  • Fall Time: 3μs
  • Maximum Output Voltage: 35V
  • Category: Isolator
  • Temperature Range: -30°C to 110°C
  • Package: 4-DIP
  • Pieces per Package: 100

You May Also Be Interested in

Toshiba Semiconductor and Storage
TLP3230(TP15,F) Toshiba MOSFET Output Optocouplers Photorelay Voff=20V Ion=0.12A Ron=5Ohm datasheet, inventory, & pricing.
Lowest to $7.2762
Infineon Technologies
OPTOISO 2.5KV 2CH PHVOLT 8-SMT
Lowest to $11.0598
Panasonic
OPTOISO 1.5KV 1CH PHVOLT 4-SSOP
Need more? Email Us
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0379
Goodwork Semiconductor Co., Ltd .
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0641
Toshiba Semiconductor and Storage
Fet Output DSOP-8-EP-5.0mm
Lowest to $2.9105
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0786
Lite-On Inc.
LTV-817C LITEON Transistor Output Optocouplers Optocoupler 50% 5kv 4Pin datasheet, inventory, & pricing.
Need more? Email Us
Isocom Components 2004 LTD
6PIN DARLINGTON OUTPUT, HIGH VOL
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,265+ $0.0531 $173.3715
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess