EN
  • EN
  • DE

EXS00A-CG00973

Part No EXS00A-CG00973
Manufacturer NDK
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058119-EXS00A-CG00973
Categories OEM Parts(C-E)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EXS00A-CG00973 CAD Model

Description

The EXS00A-CG00973 is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). Crystal oscillators are essential components in electronic circuits, providing a stable and accurate frequency reference for timing and synchronization. This particular oscillator is designed for applications requiring high precision and reliability.

Applications

  • Microcontrollers
  • Real-Time Clocks (RTCs)
  • Communication Systems
  • GPS Devices
  • Test and Measurement Equipment

Features

  • High Frequency Stability: Provides a stable and accurate frequency output over a wide temperature range.
  • Low Phase Noise: Minimizes unwanted noise in the frequency signal, ensuring clean and precise timing.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Low Power Consumption: Optimizes power efficiency for extended battery life in portable devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly and soldering processes.
  • Package: SMD (Surface Mount Device)

Benefits

  • Precise Timing and Synchronization: High frequency stability ensures accurate timing in critical applications.
  • Improved System Performance: Low phase noise minimizes timing jitter, leading to enhanced system performance.
  • Space-Saving Design: Compact size allows for integration into small form-factor devices.
  • Extended Battery Life: Low power consumption contributes to longer operating times in portable electronics.
  • Simplified Manufacturing: SMT package simplifies assembly and reduces manufacturing costs.

Technical Specifications

The EXS00A-CG00973 is a crystal oscillator designed for high-precision timing applications. It features high frequency stability and low phase noise. The device is packaged as a surface mount device (SMD). The specific frequency, temperature stability, and other electrical characteristics can be found in the official NDK datasheet.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess