EN
  • EN
  • DE

DS42MB200TSQ/NOPB

Part No DS42MB200TSQ/NOPB
Manufacturer National Semiconductor (TI)
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DS42MB200 DUAL 4.25 GBPS 2:1/1:2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Type Buffer, Multiplexer
Input CML
Output CML
Data Rate (Max) 4.25Gbps
Delay Time 500ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DS42MB200
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 586706-DS42MB200TSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS42MB200TSQ/NOPB CAD Model

Description

The DS42MB200TSQ/NOPB is a buffer and multiplexer integrated circuit designed for signal conditioning in high-speed digital communication systems.

  • Category: Interface Signal Buffers, Repeaters, and Splitters
  • Input Type: CML
  • Output Type: CML
  • Maximum Data Rate: 4.25Gbps
  • Features: Input Equalization and Output Pre-emphasis
  • Voltage Supply Range: 3.135V to 3.465V
  • Temperature Range: -40°C to 85°C
  • Mounting Style: Surface Mount
  • Package: 48-WFQFN Exposed Pad
  • Product Status: Active
  • Manufacturer: National Semiconductor (TI)
  • Packaging: Bulk

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0879 $60.2637
7+ $16.4824 $115.3768
10+ $15.9673 $159.6730
13+ $15.4522 $200.8786
17+ $14.9372 $253.9324
23+ $13.3919 $308.0137
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess