EN
  • EN
  • DE

DS26C31ME/883QS

Part No DS26C31ME/883QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022652-DS26C31ME/883QS
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS26C31ME/883QS CAD Model

Description

The DS26C31ME/883QS is a high-performance quad differential line driver from National Semiconductor (now Texas Instruments), designed for military and aerospace applications. This device is compliant with MIL-STD-883, ensuring reliability and performance under harsh environmental conditions. It's used to transmit differential signals over balanced transmission lines, minimizing noise and signal degradation.

Applications

  • Military communication systems
  • Aerospace data transmission
  • High-reliability industrial applications
  • Secure communication links
  • Avionics equipment

Features

  • MIL-STD-883 compliant: Ensures high reliability and performance.
  • Quad differential line driver: Drives four independent differential lines.
  • High output drive capability: Provides strong signal transmission.
  • Low propagation delay: Minimizes signal delay.
  • TTL compatible inputs: Interfaces directly with TTL logic.
  • Wide operating temperature range: Suitable for harsh environments.

Benefits

  • Enhanced signal integrity: Minimizes noise and signal degradation.
  • Improved system reliability: Designed for demanding applications.
  • Increased data transmission rates: Supports high-speed data transfer.
  • Simplified system design: TTL compatible inputs simplify interfacing.
  • Reduced electromagnetic interference (EMI): Differential signaling reduces EMI.

Additional Details

The DS26C31ME/883QS operates within a specific voltage and temperature range, as detailed in the datasheet. Key electrical characteristics include output voltage swing, common-mode output voltage, and differential output impedance. Proper termination of the transmission lines is crucial to minimize reflections and ensure signal integrity. The device is packaged in a hermetic package for enhanced reliability. The stringent manufacturing and testing processes ensure that the DS26C31ME/883QS meets the demanding requirements of military and aerospace applications.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess