EN
  • EN
  • DE

ZXGD3108N8TC

Part No ZXGD3108N8TC
Manufacturer Diodes Incorporated
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Type N+1 ORing Controller
Transistor Polarity N-Channel
Internal Switch(s) No
Delay Time - ON 400ns
Delay Time - OFF 400ns
Supply Current 200μA
Supply Voltage (V) 4V ~ 20V
Applications General Purpose
Temperature Range - Operating -50°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 735970-ZXGD3108N8TC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXGD3108N8TC CAD Model

Description

Introducing the ZXGD3108N8TC from Diodes Incorporated

The ZXGD3108N8TC is a high-performance, precision gate driver designed to meet the demanding requirements of high-speed and high-efficiency applications. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, this product stands out with its robust features and reliable performance.

Key Features of the ZXGD3108N8TC

  • High-Speed Operation: The ZXGD3108N8TC is optimized for fast switching, making it an ideal choice for driving MOSFETs and IGBTs in a variety of applications, including switch-mode power supplies, motor control, and power inverters.
  • High Drive Current: With the capability to source and sink high peak currents, this gate driver ensures efficient charging and discharging of the gate capacitance of power devices, leading to reduced switching losses and improved overall efficiency.
  • Low Propagation Delay: The device features a very low propagation delay, which minimizes the time between the input signal and the gate drive response, thus enhancing the performance of power management systems.
  • Wide Operating Voltage Range: The ZXGD3108N8TC operates over a wide supply voltage range, accommodating various application requirements and ensuring flexibility in system design.
  • Robust Protection Features: This gate driver includes under-voltage lockout (UVLO) protection to ensure that the device operates only when the supply voltage is within an acceptable range, thereby protecting the power switches from potential damage.

Package and Applications

The ZXGD3108N8TC comes in a compact, surface-mountable SOT23-5 package, which is well-suited for space-constrained applications. Its high efficiency and fast switching characteristics make it an excellent choice for designers looking to optimize their power management systems in terms of size, performance, and energy consumption.

Whether you are developing power supplies, DC-DC converters, or any other application requiring precise and efficient gate driving capabilities, the ZXGD3108N8TC from Diodes Incorporated provides a solution that delivers both performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN
Lowest to $9.4632
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.0289
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1892 $50.3516
56+ $1.7963 $100.5928
87+ $1.7401 $151.3887
119+ $1.6840 $200.3960
154+ $1.6279 $250.6966
206+ $1.4595 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,288 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess