The NT6TL128M32AI-G1 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA Technology. This memory module is designed to provide a balance of capacity, speed, and reliability for a variety of applications. Its organization is 128M x 32, resulting in a total capacity of 4Gb (Gigabits).
Applications:
- Networking equipment (routers, switches)
- Industrial automation systems
- Embedded computing
- Digital signage
- Consumer electronics
Features:
- DDR3 technology for efficient data transfer
- Organized as 128M x 32
- Lead-free construction
- RoHS compliant
- On-Die Termination (ODT) for signal integrity
Benefits:
- Enhanced system performance due to higher memory bandwidth
- Improved reliability with ODT
- Environmentally responsible
- Sufficient memory for many applications
Technical Specifications:
The operational speed of the NT6TL128M32AI-G1 depends on its specific grade, aligning with typical DDR3 speeds (e.g., 1333MHz, 1600MHz). It supports standard DDR3 SDRAM functionalities. Typically packaged in an FBGA (Fine-pitch Ball Grid Array). Always refer to the official NANYA datasheet for precise specifications.